EN
  • EN
  • DE

TPA3124D2PWP

Part No TPA3124D2PWP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 15-W STEREO CLASS-D AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR 30W D 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels at Load 30W x 1 at 8Ohm; 15W x 2 at 4Ohm
Supply Voltage (V) 10V ~ 26V
Features Depop, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 24-HTSSOP
Manufacturer Package 24-TSSOP Exposed Pad
Family Part Number TPA3124
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1271840-TPA3124D2PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA3124D2PWP CAD Model

Description

The TPA3124D2PWP from Texas Instruments is a high-performance, class-D audio amplifier designed to deliver premium sound quality with high efficiency. This audio amplifier is an ideal solution for a wide range of applications, including home theater systems, desktop audio, and active speakers, where space is at a premium and power efficiency is crucial.

Key Features:

  • Output Power: The TPA3124D2PWP can deliver up to 15W per channel into an 8-ohm load, making it powerful enough for most domestic and commercial audio applications.
  • High Efficiency: As a class-D amplifier, it offers greater than 90% efficiency, which not only reduces heat dissipation but also minimizes power loss, making it an environmentally friendly choice for audio systems.
  • Low Idle Power Loss: The device features a low idle power loss and operates with a standby power consumption of less than 0.5W, contributing to energy savings in the end application.
  • Thermal and Overcurrent Protection: The TPA3124D2PWP is equipped with multiple protection features, including overcurrent, thermal, and undervoltage protection, ensuring reliable operation and longevity of the device.
  • Single-Supply Operation: This amplifier can operate from a single supply voltage ranging from 10V to 26V, which simplifies power supply design and allows for flexible integration into various system configurations.
  • Advanced Modulation Scheme: The device uses an advanced modulation scheme that reduces EMI and eliminates the need for output filters, reducing component count and system cost.
  • Surface-Mount Package: The TPA3124D2PWP comes in a 28-pin HTSSOP PowerPAD package that enables good thermal performance and is suitable for space-constrained applications.

Applications:

  • Home Theater Systems
  • Desktop Audio Equipment
  • Active Speakers
  • Television Sound Systems

The TPA3124D2PWP is a testament to Texas Instruments' commitment to providing high-quality audio solutions that meet the demands of modern consumers and professionals alike. With its combination of power, efficiency, and advanced features, this audio amplifier is a top choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0530 $52.6890
31+ $3.3255 $103.0905
47+ $3.2216 $151.4152
65+ $3.1177 $202.6505
83+ $3.0138 $250.1454
112+ $2.7020 $302.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess