EN
  • EN
  • DE

TNETD6012DWPR

Part No TNETD6012DWPR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984837-TNETD6012DWPR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TNETD6012DWPR CAD Model

Description

Introducing the TNETD6012DWPR from Texas Instruments

The TNETD6012DWPR is a cutting-edge integrated circuit designed and manufactured by the renowned Texas Instruments, a leader in semiconductor technology. This impressive component is engineered to deliver high performance and reliability for a wide range of applications in the telecommunications industry.

The TNETD6012DWPR stands out due to its advanced features that cater to the needs of modern networking equipment. It is built with a focus on speed, efficiency, and integration, making it an ideal choice for developers and engineers looking to enhance their products with superior connectivity capabilities.

Key Features:

  • High-Speed Performance: The device is designed to handle high-speed data transfer, ensuring swift communication between components and across networks.
  • Energy Efficient: With power consumption being a critical factor in today’s electronic devices, the TNETD6012DWPR is optimized for low power usage without compromising on performance.
  • Compact Footprint: The compact size of the TNETD6012DWPR makes it an excellent choice for space-constrained applications, allowing for more efficient use of PCB real estate.
  • Robust Construction: Texas Instruments is known for its durable and reliable components, and the TNETD6012DWPR is no exception. It is built to withstand the rigors of continuous operation in challenging environments.

Applications:

The versatility of the TNETD6012DWPR allows it to be used in various applications, including but not limited to:

  • Networking Equipment
  • Telecommunication Infrastructure
  • High-speed Data Interfaces
  • Integrated Access Devices
  • Wireless Base Stations

In summary, the TNETD6012DWPR from Texas Instruments represents a blend of performance, efficiency, and reliability. Whether you are designing sophisticated networking hardware or looking to upgrade existing systems, this component offers a solution that can meet and exceed the industry's stringent demands. With Texas Instruments' commitment to quality, the TNETD6012DWPR is a solid investment in your product's future.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess