EN
  • EN
  • DE

TMX320C6203BGNY

Part No TMX320C6203BGNY
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description TMX320C6203BGNY Ti
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100581-TMX320C6203BGNY
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMX320C6203BGNY CAD Model

Description

The TMX320C6203BGNY is a state-of-the-art digital signal processor (DSP) from Texas Instruments, renowned for its high-speed processing capabilities and efficient power management. This product is part of the TMS320C6x DSP family, which is designed to meet the intense computational demands of modern digital signal processing applications.

Key Features

  • High-Performance Processing: Equipped with a fixed-point DSP core, the TMX320C6203BGNY delivers a powerful performance of up to 1.2 GHz, making it ideal for high-speed numeric computations.
  • Large On-Chip Memory: It comes with a large on-chip memory that includes 16KB of L1 program cache, 8KB of L1 data cache, and up to 256KB of L2 cache, which can be configured as SRAM for efficient data management.
  • Advanced Peripherals: The device supports a variety of peripherals including multichannel buffered serial ports (McBSPs), timers, and a host-port interface (HPI), enabling versatile connectivity and control options for a wide range of applications.
  • High-Speed I/O: With its high-speed I/O, the TMX320C6203BGNY can easily interface with external devices, supporting rapid data transfer and real-time data processing.
  • Optimized for Low Power Consumption: Despite its high performance, the DSP is optimized for low power consumption, making it suitable for battery-powered and energy-sensitive applications.

Applications

The TMX320C6203BGNY is versatile and can be used in various applications, such as:

  • Telecommunications
  • Audio and speech processing
  • Medical imaging
  • Industrial control systems
  • Digital media and entertainment

With its robust architecture and advanced features, the TMX320C6203BGNY from Texas Instruments is a top choice for developers and engineers looking for a reliable DSP to power their high-performance applications. Its combination of speed, efficiency, and versatility makes it an invaluable component in any system requiring intensive signal processing capabilities.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Shindengen
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess