EN
  • EN
  • DE

TMS320F28067PZPS

Part No TMS320F28067PZPS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100QFP / MCU 32-bit C28x RISC 256KB Flash 3.3V 100-Pin HTQFP EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 90MHz
Connectivity CAN, I2C, McBSP, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 54
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
RAM Size 50K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 100-TQFP Exposed Pad
Manufacturer Package 100-HTQFP (14x14)
Win Source Part Number 797509-TMS320F28067PZPS
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28067
Introduction Date July 11, 2012
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28067PZPS CAD Model

Description

The TMS320F28067PZPS is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to the demanding needs of modern control applications. This MCU is part of the C2000™ Piccolo™ family, which is renowned for its advanced digital signal processing capabilities, robust control peripherals, and flexible communication interfaces.

Core Features

  • CPU: The TMS320F28067PZPS features a 32-bit C28x floating-point CPU, delivering up to 90 MIPS (million instructions per second) at a clock speed of 90 MHz, providing the computational power necessary for complex algorithms in real-time control systems.
  • Memory: It comes with 128KB of Flash memory and 20KB of RAM, which ensures ample space for application code and data storage.
  • Control Peripherals: This MCU boasts a variety of control-oriented peripherals including PWM outputs, high-resolution capture inputs, and analog-to-digital converters (ADCs) with 12-bit resolution, making it ideal for motor control, power conversion, and sensor interfacing applications.
  • Communication: With integrated communication interfaces such as I2C, SPI, UART, and CAN, the TMS320F28067PZPS ensures flexible and reliable data exchange with other devices in the system.
  • Robust Design: The device is designed for harsh industrial environments and comes in a 100-pin LQFP (Low-profile Quad Flat Package) that can withstand extended temperature ranges.

Advanced Integration

One of the key advantages of the TMS320F28067PZPS is its Viterbi Complex Math Unit (VCU), which accelerates complex math operations, enhancing the performance of control algorithms. Additionally, the MCU integrates a real-time clock, watchdog timers, and a dead-band generation unit for advanced motor control.

Software and Development Support

Developers can leverage Texas Instruments' comprehensive software development tools, including Code Composer Studio™ IDE and controlSUITE™ software, which provide libraries, examples, and documentation to accelerate development cycles.

Applications

The TMS320F28067PZPS MCU is widely employed in applications such as:

  • Renewable energy systems
  • Industrial drives and inverters
  • Automotive controls
  • Intelligent sensing systems
  • Uninterruptible power supplies (UPS)

With its robust feature set and extensive support, the TMS320F28067PZPS from Texas Instruments is a versatile choice for engineers looking to develop sophisticated control systems with high reliability and performance.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.3828 $50.7656
5+ $20.8270 $104.1350
8+ $20.1761 $161.4088
11+ $19.5253 $214.7783
14+ $18.8744 $264.2416
18+ $16.9219 $304.5942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 418 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess