The TMS27C256-12JL is a high-performance, 256 Kilobit UV erasable and electrically programmable read-only memory (EPROM) device produced by Texas Instruments. Designed for applications that demand reliable, non-volatile memory storage, this EPROM is capable of retaining data without the need for a power source, making it an ideal choice for a wide range of electronic systems.
Key Features
- Memory Capacity: 256 Kilobits (32K x 8 bits) provides ample storage for firmware, boot code, or other critical data.
- Access Time: The device boasts a fast access time of 120ns, enabling quick data retrieval and efficient operation in time-sensitive applications.
- Programming Voltage: A 12.5V ± 0.25V programming voltage is required, which is typical for EPROM devices of this era.
- Single +5V Power Supply: Operates on a single +5V power supply, simplifying power management in embedded systems.
- Package Type: The TMS27C256-12JL comes in a 28-pin Ceramic Dual In-line Package (CDIP), providing robust physical protection and reliable connectivity.
- UV Erasable: Data stored in the device can be erased with exposure to ultraviolet light, allowing for reprogramming and reuse.
- Temperature Range: It operates within a wide temperature range, ensuring functionality across various environmental conditions.
Applications
The versatility of the TMS27C256-12JL makes it suitable for a diverse array of applications, including but not limited to:
- Embedded systems
- Microcontroller-based applications
- Industrial control systems
- Telecommunication equipment
- Automotive electronics
- Medical devices
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the TMS27C256-12JL is no exception. This EPROM is manufactured to meet high industry standards, ensuring long-term reliability for critical applications that require stable and persistent memory solutions.