EN
  • EN
  • DE

TMDSKSP5912-M

Part No TMDSKSP5912-M
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MISTRAL OMAP5912 EVAL BRD / OMAP5912 Mistral OMAP™ DSP Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series OMAP™
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Platform Mistral
Utilized IC / Part OMAP5912
Mounting Type Fixed
Contents Board(s) , Accessories, XDS510 Programmer
Base Product Number TMDS
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8473.30.1180
Win Source Part Number 1341791-TMDSKSP5912-M
Ultra Librarian 3D Model Ultra Librarian TMDSKSP5912-M CAD Model

Description

The TMDSKSP5912-M is a highly integrated and sophisticated development kit from Texas Instruments, designed for engineers and developers who are looking to harness the power of TI's advanced signal processing technology. This development kit is centered around the KSP5912, a powerful digital signal processor (DSP) that is part of the C5000™ DSP family, known for its low power consumption and high performance.

The TMDSKSP5912-M kit provides a comprehensive platform for the development of a variety of applications, including audio processing, telecommunications, industrial control, and more. It is equipped with a rich set of features that enable developers to fully explore the capabilities of the KSP5912 DSP.

Key Features:

  • High-Performance DSP: The heart of the kit, the KSP5912 DSP, runs at a high clock speed and is capable of executing millions of instructions per second, making it suitable for computationally intensive tasks.
  • Extensive Development Tools: The kit includes integrated development software that makes it easier to write, debug, and optimize code. It also features a code composer studio that provides a seamless development environment.
  • Connectivity Options: A variety of connectivity options are available, including USB, serial ports, and JTAG, which allow for easy interfacing with external devices and debugging tools.
  • Onboard Peripherals: The development kit comes with several onboard peripherals to simulate real-world applications, such as audio inputs/outputs, LED indicators, and push buttons.
  • Expandable: With expansion connectors, users can attach additional hardware to extend the functionality of the development kit to meet specific project requirements.

Whether you're developing advanced algorithms or creating prototypes, the TMDSKSP5912-M development kit offers a versatile platform that can reduce development time and accelerate the path to market. Its combination of powerful hardware, comprehensive software tools, and expandability makes it an invaluable resource for any DSP-based project.

This development kit from Texas Instruments is an investment in efficiency and innovation, providing the tools needed to push the boundaries of what's possible in digital signal processing.

You May Also Be Interested in

Seiko Epson Corporation
S1C17F57 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17M12/S1C17M13 EVAL BRD
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT ATTINY1616 BREAKOUT WIT
Need more? Email Us
Texas Instruments
TMS320F280039C LAUNCHPAD DEVELOP
Lowest to $76.8193
Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D50
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D01 CO
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess