The TLV7111233DSER from Texas Instruments is a high-performance, low-dropout (LDO) voltage regulator designed to deliver a fixed output voltage with a high degree of accuracy. This component is particularly suitable for battery-powered applications due to its ultra-low quiescent current, which helps in prolonging battery life. The device's small form factor makes it an excellent choice for space-constrained applications.
Key Features
- Fixed Output Voltage: The device provides a fixed output of 3.3V, ideal for powering a wide range of ICs and microcontrollers.
- High Accuracy: It ensures a stable voltage supply with an accuracy level that maintains the performance and reliability of the application.
- Low Quiescent Current: The TLV7111233DSER's ultra-low quiescent current of only 1 µA (typical) is beneficial for battery-operated devices, as it minimizes power consumption when in standby mode.
- Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the application from damage due to overheating and excessive current draw.
- Small Package Size: This LDO comes in a compact X2SON package, making it an excellent choice for portable and miniaturized electronic assemblies.
Applications
The TLV7111233DSER is versatile and can be used in a variety of applications, including:
- Mobile Phones
- Portable Media Players
- Wireless LAN Devices
- GPS Systems
- Handheld Gaming Consoles
- Smart Wearables
Product Specifications
| Parameter |
Value |
| Output Voltage |
3.3V |
| Dropout Voltage |
Typically 250 mV at 200 mA |
| Maximum Output Current |
200 mA |
| Quiescent Current |
1 µA (typical) |
| Package Type |
X2SON |
With its solid performance, the TLV7111233DSER from Texas Instruments stands out as a reliable power management solution for designers looking to optimize their power-sensitive applications.