EN
  • EN
  • DE

TLV70228QDBVRQ1

Part No TLV70228QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.8V 300MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.8V
Voltage Dropout (Max) 0.375V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 55 µA
Current - Supply (Max) 370 µA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TLV70228
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TLV70228QDBVRQ1-ND,296-51710-6,296-51710-2,296-51710-1
Standard Package 3,000
Win Source Part Number 958624-TLV70228QDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TLV70228QDBVRQ1 CAD Model

Description

The TLV70228QDBVRQ1 from Texas Instruments is a high-performance, low-dropout (LDO) voltage regulator specifically designed for the rigorous demands of automotive applications. This robust component is part of the TLV702 series, which is recognized for its low quiescent current and high stability with low ESR output capacitors.

Key Features

  • Output Voltage: This device offers a fixed output voltage of 2.8V, which is ideal for powering sensitive automotive electronics that require a stable power supply.
  • High Accuracy: The output voltage accuracy is within ±2%, ensuring reliable and consistent performance for critical applications.
  • Low Dropout: The low dropout feature allows the regulator to maintain output voltage regulation with a minimal difference between the input and output voltages, enhancing efficiency especially in low-voltage conditions.
  • Current Capability: It is capable of delivering up to 300mA of continuous output current, catering to a wide range of power requirements.
  • Thermal Performance: The device is designed with excellent thermal performance in mind, featuring thermal shutdown and overcurrent protection to safeguard against excessive temperature and current conditions.
  • Stability: It is stable with ceramic output capacitors, which are preferred in automotive applications for their reliability and performance.
  • Package: The regulator comes in a small, 5-pin SOT-23 (DBV) package, which is suitable for space-constrained applications.
  • Automotive Qualification: As a Q1 device, it meets the stringent requirements of the automotive industry, including stress tests and quality standards, making it suitable for use in a variety of automotive applications.

Applications

The TLV70228QDBVRQ1 is designed for use in automotive systems that require a reliable and constant voltage supply. It is commonly used in power supplies for sensors, microcontrollers, car infotainment systems, and other automotive-related electronics that demand low quiescent current and high power supply rejection.

With its combination of high accuracy, low dropout, and robust protection features, the TLV70228QDBVRQ1 is an excellent choice for designers looking to enhance the reliability and efficiency of their automotive power systems.

You May Also Be Interested in

Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2989 $50.8130
410+ $0.2453 $100.5730
635+ $0.2376 $150.8760
870+ $0.2299 $200.0130
1,125+ $0.2223 $250.0875
1,510+ $0.1993 $300.9430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,310 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess