EN
  • EN
  • DE

TLV5618AMJG

Part No TLV5618AMJG
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description TLV5618AM 12-BIT, 2.5 US DUAL DA / Bit Digital to Analog Converter
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Mfr Texas Instruments
Series *
Package Bulk
HTSUS 0000.00.0000
Standard Package 1 pcs
Win Source Part Number 1383634-TLV5618AMJG
Ultra Librarian 3D Model Ultra Librarian TLV5618AMJG CAD Model

Description

The TLV5618AMJG is a precision digital-to-analog converter (DAC) designed by Texas Instruments, known for its high performance and reliability. This particular model is part of the TLV5618 series, which offers a dual 12-bit DAC with an integrated output amplifier designed to operate with a single power supply ranging from 4.5V to 5.5V. The device is housed in a CDIP package, ensuring durability and long-term reliability, especially in applications that require a robust physical form factor.

One of the key features of the TLV5618AMJG is its microprocessor and DSP interface, which includes a 3-wire serial bus that is compatible with SPI, QSPI™, and MICROWIRE™ protocols, making it versatile and easy to integrate into a variety of systems. The low power consumption of this DAC makes it an ideal choice for battery-operated and power-sensitive applications.

The TLV5618AMJG offers excellent DAC performance, with a settling time of just 10 microseconds, allowing for quick and accurate digital-to-analog conversions. It also features a programmable latch-up free power-on-reset circuit, which ensures that the DAC outputs power up at zero scale or midscale and remain there until a valid write to the device takes place. This feature is critical for applications where a predictable output state is required on power-up.

With its dual voltage output, the TLV5618AMJG can be used in a wide range of applications, including digital gain and offset adjustment, programmable voltage and current sources, and motor control. Its precision and flexibility make it suitable for industrial control systems, test equipment, and data acquisition systems.

Overall, the TLV5618AMJG from Texas Instruments is a robust and precise DAC solution that offers designers a mix of performance, low power consumption, and ease of use, making it a go-to component for a multitude of applications requiring high-quality digital-to-analog conversions.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.0028 $86.0056
3+ $35.2843 $105.8529
5+ $34.1817 $170.9085
7+ $33.0790 $231.5530
8+ $31.9764 $255.8112
11+ $28.6685 $315.3535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess