The TLC5923RHBR is a state-of-the-art LED sink driver designed and manufactured by Texas Instruments. This integrated circuit is tailored for driving light-emitting diodes (LEDs) with high precision and efficiency. It is an ideal choice for applications that require constant-current drive and color depth, such as LED displays, backlighting systems, and various lighting solutions.
Key Features
- Constant-Current Sink Output: The TLC5923RHBR offers 16 channels of constant-current sink drivers, ensuring uniform brightness across all connected LEDs and enhancing the quality of the display or lighting system.
- Adjustable Current: Users can easily adjust the output current from 5 mA to 120 mA per channel, providing flexibility and control over the brightness levels to suit different requirements.
- Wide Range Voltage: It operates with a supply voltage range of 3.0V to 5.5V, making it compatible with a variety of power systems and ensuring reliable performance across different voltages.
- Error Detection: The device includes an error detection system that alerts the user to any open LED errors, thereby simplifying troubleshooting and maintenance.
- Thermal Shutdown: Built-in thermal shutdown protection helps prevent damage from overheating, ensuring the longevity and reliability of the driver and the LEDs it controls.
Technical Specifications
- Output Type: Constant Current
- Number of Outputs: 16
- Output Current: Adjustable from 5 mA to 120 mA
- Supply Voltage: 3.0V to 5.5V
- Package / Case: VQFN-32
Applications
The TLC5923RHBR from Texas Instruments is versatile and can be used in a wide range of applications. It is particularly suitable for:
- LED Video Displays
- Message Boards
- Channel Letters
- Architectural Lighting
- General LED Illumination
With its robust feature set and high-performance capabilities, the TLC5923RHBR is an excellent choice for designers and engineers looking to enhance their LED-based projects with reliable and consistent LED control.