EN
  • EN
  • DE

TL7770-5IDWR

Part No TL7770-5IDWR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description DUAL POWER-SUPPLY SUPERVISORS | IC PS SUPERVISOR DUAL 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Complementary
Reset Active High/Active Low
Reset Timeout 270 ns Typical Propagation Delay
Voltage - Threshold 5V, Adj
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1268574-TL7770-5IDWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL7770-5IDWR CAD Model

Description

Introducing the TL7770-5IDWR Voltage Supervisor from Texas Instruments

The TL7770-5IDWR from Texas Instruments is a highly reliable, precision-engineered voltage supervisor integrated circuit designed to ensure the stability and proper functioning of electronic systems. This component is part of the TL7700 series, which is renowned for its ability to monitor supply voltages and provide a reset signal to microprocessors, microcontrollers, and other digital systems, thereby safeguarding against voltage fluctuations and brown-out conditions.

Key Features:

  • Supply Voltage Monitoring: The TL7770-5IDWR is equipped to monitor 5V power supplies, ensuring that the voltage stays within the acceptable range for your digital systems to function correctly.
  • Programmable Reset Delay: Users can program the reset delay time by connecting an external capacitor, allowing for customizable timing to match specific system requirements.
  • Low Power Consumption: With its low power consumption, this voltage supervisor is an excellent choice for power-sensitive applications, ensuring minimal impact on the overall energy usage of the system.
  • High Accuracy: The device features a high level of threshold accuracy, providing precise monitoring and protection for sensitive electronic components.
  • Wide Operating Temperature Range: The TL7770-5IDWR is designed to operate over an extended temperature range, making it suitable for industrial applications that may experience variable environmental conditions.

Applications:

The TL7770-5IDWR is versatile and can be used in a wide range of applications, including:

  • Microprocessor, microcontroller, or digital system reset circuits
  • Intelligent instruments
  • Portable and battery-powered equipment
  • Industrial controls
  • Automotive systems
  • Telecommunication systems

Reliability and Quality:

Texas Instruments is committed to delivering high-quality and reliable components. The TL7770-5IDWR voltage supervisor is manufactured to meet the stringent standards expected of TI products, ensuring long-term reliability and performance. With Texas Instruments' reputation for excellence, you can trust the TL7770-5IDWR to provide the voltage monitoring and protection your electronic systems require.

Whether you're designing a new system or upgrading an existing one, the TL7770-5IDWR from Texas Instruments is a smart choice for maintaining voltage integrity and system stability.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6401 $50.9614
34+ $2.9867 $101.5478
52+ $2.8934 $150.4568
72+ $2.8000 $201.6000
93+ $2.7067 $251.7231
124+ $2.4267 $300.9108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,422 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess