EN
  • EN
  • DE

THS8135PHP

Part No THS8135PHP
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC TRPL 10BIT VIDEO 48-HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Video DAC
Resolution (Bits) 10 b
Sampling Rate 240M
Data Interface Parallel
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 1.65 V to 2 V, 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-HTQFP (7x7)
Win Source Part Number 032167-THS8135PHP
Family Name THS8135
Introduction Date March 01, 2000
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS8135PHP CAD Model

Description

The Texas Instruments THS8135PHP is a high-performance, 10-bit, 80 MSPS (mega samples per second) Digital-to-Analog Converter (DAC) designed to meet the rigorous demands of advanced video and telecommunications systems. This versatile DAC is ideal for applications requiring high-speed data conversion with low power consumption and excellent dynamic performance.

Key Features

  • High-Speed Performance: With a conversion rate of 80 MSPS, the THS8135PHP is suitable for high-resolution video and high-frequency signal processing applications.
  • 10-Bit Resolution: The DAC offers a 10-bit resolution, ensuring precise digital-to-analog conversion with minimal quantization error, which is critical for high-quality video and imaging systems.
  • Low Power Consumption: Designed for efficiency, the THS8135PHP operates with low power dissipation, making it ideal for portable and power-sensitive applications.
  • Flexible Voltage Supply: This DAC operates with a 3.3V analog supply and a flexible digital supply voltage ranging from 3.0V to 5.5V, accommodating a wide range of system power designs.
  • Internal Reference: The THS8135PHP includes an internal reference voltage, reducing the need for external components and simplifying system design.
  • Complementary Output: It provides complementary current outputs, enabling the device to drive a variety of analog circuits and simplifying the interface to analog filters or transmission lines.

Applications

The THS8135PHP is engineered for use in a variety of applications, including:

  • Professional video editing and broadcasting equipment
  • Telecommunications infrastructure
  • High-definition television (HDTV) receivers and set-top boxes
  • Test and measurement equipment
  • Medical imaging systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the THS8135PHP is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.6853 $50.0559
8+ $13.6905 $109.5240
12+ $13.2627 $159.1524
16+ $12.8349 $205.3584
21+ $12.4070 $260.5470
27+ $11.1235 $300.3345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess