EN
  • EN
  • DE

TAS5708PHP

Part No TAS5708PHP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 20.2W D 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 20.2W x 2 @ 8 Ohm
Supply Voltage - Operating 10 V to 26 V
Features Depop, Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TA)
Case / Package 48-HTQFP (7x7)
Dimension 48-TQFP Exposed Pad
Win Source Part Number 083469-TAS5708PHP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5708PHP CAD Model

Description

The TAS5708PHP from Texas Instruments is a state-of-the-art digital audio power amplifier designed for high-fidelity audio systems. This integrated circuit is part of TI's extensive audio product line, which is renowned for delivering superior sound quality and performance. The TAS5708PHP is specifically engineered to meet the demanding requirements of modern audio applications such as home theaters, desktop audio systems, and active speakers.

Key Features

  • Output Power: The TAS5708PHP boasts an impressive output power capability, which allows it to drive speakers with high efficiency and minimal distortion.
  • Audio Processing: Equipped with advanced audio processing features, this chip can handle a variety of digital audio formats and provides multiple sound enhancement options to tailor the listening experience.
  • Efficiency: With its Class-D architecture, the TAS5708PHP is highly efficient, reducing heat dissipation and power consumption, which makes it an eco-friendly choice for audio systems.
  • Flexibility: The device offers flexibility in system design with multiple input formats and a wide range of output configurations, supporting both stereo and mono speaker setups.
  • Integrated Feedback: The chip features an integrated feedback mechanism to maintain the integrity of the audio signal and ensure high-quality sound reproduction.

Technical Specifications

  • Amplifier Type: Digital
  • Operating Supply Voltage: 10V to 26V
  • THD+N: 0.03% (Typical)
  • Dynamic Range: 103 dB
  • Package / Case: 48-HTQFP

Applications

The TAS5708PHP is versatile and can be used in various audio applications. It is an ideal choice for audio enthusiasts and professionals looking to create high-quality sound systems. Some common applications include:

  • Home Theater Systems
  • Multi-room Audio Systems
  • Powered Speakers
  • Sound Bars
  • TV Audio Systems

Conclusion

In conclusion, the Texas Instruments TAS5708PHP is a powerful and flexible digital audio amplifier that offers exceptional performance for a wide range of audio applications. Its high efficiency, advanced audio processing capabilities, and robust design make it a top choice for anyone looking to build a high-quality audio system.

You May Also Be Interested in

UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5023 $52.5805
85+ $1.2327 $104.7795
130+ $1.1942 $155.2460
175+ $1.1557 $202.2475
225+ $1.1171 $251.3475
300+ $1.0016 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,960 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess