EN
  • EN
  • DE

TAS5701PAP

Part No TAS5701PAP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 20W STER 64TQFP / Audio Amp Speaker 3-CH Stereo 20W Class-D 64-Pin HTQFP EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 20W x 2 @ 8 Ohm
Operating Supply Voltage 10.8 V ~ 13.2 V
Features Depop, Digital Inputs, I2S, Mute, PWM, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD
Operating Temperature Range 0°C ~ 85°C (TA)
Manufacturer Package 64-HTQFP (10x10)
Package 64-TQFP Exposed Pad
Win Source Part Number 796334-TAS5701PAP
Popularity Medium
Supply and Demand Status Balance
Family Name TAS5701
Introduction Date April 01, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TAS5701PAP CAD Model

Description

The Texas Instruments TAS5701PAP is a high-performance, 20-W digital audio power amplifier with an efficient class-D architecture that provides a powerful audio experience for a wide range of consumer electronics. This advanced audio solution is perfect for applications requiring high-quality sound reproduction, such as home theaters, desktop speakers, and soundbars.

Key Features

  • Output Power: Capable of delivering up to 20 watts into an 8-ohm load, it can drive most speakers with clarity and strength.
  • Class-D Efficiency: With its class-D operation, the TAS5701PAP offers greater power efficiency compared to traditional amplifiers, making it an ideal choice for energy-conscious applications.
  • Audio Processing: It comes with integrated audio processing options, including bass management and equalization, which can be configured to enhance the listening experience.
  • Multiple Input Formats: The device supports a variety of input formats, including I2S and TDM, providing flexibility in system design.
  • Thermal and Overcurrent Protection: Built-in protection mechanisms ensure the longevity of the amplifier by preventing damage due to overheating or excessive current.

Applications

The TAS5701PAP is versatile enough to be used in a multitude of audio applications. Its high-quality sound output makes it suitable for:

  • Home theater systems
  • Television sound enhancement devices
  • Portable and desktop audio systems
  • Active speakers and soundbars

Technical Specifications

The TAS5701PAP comes in a 64-pin HTQFP package and operates over a temperature range of -40°C to 85°C. It requires a single power supply ranging from 4.5V to 26V, making it adaptable to various power scenarios. The device also features a configurable audio processing engine and multiple switchable inputs, giving designers the flexibility to tailor the audio characteristics to specific needs.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TAS5701PAP is no exception. It is designed to meet the rigorous standards of the consumer electronics industry, ensuring long-term performance and customer satisfaction.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1257 $52.5028
10+ $10.7699 $107.6990
15+ $10.4333 $156.4995
20+ $10.0967 $201.9340
26+ $9.7602 $253.7652
35+ $8.7505 $306.2675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess