EN
  • EN
  • DE

TAS2553YFFT

Part No TAS2553YFFT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC SPEAKER AMP CLASS D 30DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D, Class G
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.8W x 1 @ 8 Ohm
Supply Voltage - Operating 1.65 V to 1.95 V
Features Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 30-DSBGA
Dimension 30-UFBGA, DSBGA
Win Source Part Number 1105443-TAS2553YFFT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS2553YFFT CAD Model

Description

Introducing the TAS2553YFFT from Texas Instruments

When it comes to advanced audio solutions, the TAS2553YFFT by Texas Instruments stands out as a high-performance, integrated Class-D audio amplifier. This product is designed to deliver exceptional sound quality with minimal power consumption, making it an ideal choice for portable and space-constrained applications.

The TAS2553YFFT is a feature-rich audio component that boasts an impressive array of capabilities. It has a digital input through I2S, TDM, or PDM interfaces, which provides flexibility in handling various audio formats. With its integrated audio processing algorithms, such as dynamic range compression and various equalizer settings, the TAS2553YFFT can enhance the audio experience for end-users.

At the heart of this product is a powerful Class-D amplifier capable of driving a mono speaker with up to 4W into a 4Ω load at 3.6V, which makes it powerful enough for a variety of mobile devices, including smartphones, tablets, and laptops. Additionally, the amplifier features a programmable digital signal processor (DSP) that allows for fine-tuning of audio performance to match specific speaker characteristics or to compensate for enclosure effects.

The TAS2553YFFT is also designed with power efficiency in mind. Its advanced battery management system helps to extend the life of the device's power source, ensuring that users can enjoy high-quality audio for longer periods. The amplifier's low idle current further reduces power consumption when the audio is not in use.

Safety features have not been overlooked; the TAS2553YFFT includes overcurrent, overtemperature, and undervoltage protection. This ensures reliable operation and longevity of the product even under challenging conditions. The device comes in a compact 36-pin YFF package, which is suitable for space-constrained designs without compromising on performance.

Overall, the TAS2553YFFT from Texas Instruments is a versatile audio solution that combines power, performance, and efficiency. It caters to the needs of modern portable electronics manufacturers who demand the best audio quality for their consumers.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7921 $50.2578
44+ $2.2910 $100.8040
68+ $2.2194 $150.9192
94+ $2.1478 $201.8932
121+ $2.0762 $251.2202
162+ $1.8614 $301.5468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,750 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess