EN
  • EN
  • DE

SNJ54LS490W

Part No SNJ54LS490W
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description DECADE COUNTER, LS SERIES / Counter IC Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LS490
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 907423-SNJ54LS490W
Ultra Librarian 3D Model Ultra Librarian SNJ54LS490W CAD Model

Description

Product Overview: SNJ54LS490W

The SNJ54LS490W is a high-quality integrated circuit produced by Texas Instruments, a leader in the semiconductor industry. This product is a part of the 54LS series, which is known for its low-power Schottky technology, offering a perfect blend of speed and power efficiency. The SNJ54LS490W is designed to meet the rigorous demands of military and aerospace applications, ensuring reliable performance under extreme conditions.

Key Features

  • Dual 4-Bit Decade and Binary Counters: The SNJ54LS490W incorporates two independent 4-bit counters that can be configured either as decade counters or binary counters, providing versatility for various counting applications.
  • Low-Power Schottky Technology: This technology ensures that the device operates with reduced power consumption while maintaining high-speed performance, making it suitable for battery-powered and energy-sensitive designs.
  • Asynchronous Clear: The counters can be quickly reset to zero by an external clear input, which simplifies the control logic and improves the overall responsiveness of the circuit.
  • Multiple Counting Modes: The device can count in multiple modes, including up, down, and up/down, offering flexibility for a wide range of counting tasks.
  • Military Specifications: As indicated by the "SNJ" prefix, this device is manufactured to meet stringent military specifications, ensuring operation in harsh environments and extreme temperatures.

Applications

The SNJ54LS490W is ideally suited for applications that require high-reliability counters, such as:

  • Military and aerospace electronics
  • Communication systems
  • Instrumentation and test equipment
  • Process control systems

Quality and Reliability

Texas Instruments is committed to delivering products that adhere to the highest standards of quality and reliability. The SNJ54LS490W is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the needs of mission-critical systems. With its durable construction and proven design, this integrated circuit stands as a testament to Texas Instruments' dedication to excellence in the field of electronic components.

You May Also Be Interested in

Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess