Product Overview: SNJ54ACT11240JT from Texas Instruments
The SNJ54ACT11240JT is a high-performance, octal buffer and line driver designed to be employed in applications requiring high speed and low power consumption. Manufactured by the renowned semiconductor company Texas Instruments, this integrated circuit (IC) is part of the advanced CMOS (AC) logic family. It offers a robust solution for driving bus lines or buffer memory address registers with its bidirectional transceiver functionality.
With its 3-state outputs, the SNJ54ACT11240JT is capable of driving heavily loaded outputs with up to 15 LSTTL loads, ensuring compatibility with a variety of logic families. The high-impedance state also allows for the disconnection of outputs from the bus line, providing a flexible approach to system design and bus management.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Logic Family: AC
- Supply Voltage Range: 4.5V to 5.5V, typically powered by a 5V supply
- Operating Temperature Range: Military grade with a range of -55°C to 125°C
- Output Current: Capable of sourcing or sinking 24 mA at 5V
- Package / Case: J-Lead Ceramic package, ensuring durability and reliability even under harsh conditions
- Mounting Type: Surface mount technology (SMT) compatible
Applications
The versatility of the SNJ54ACT11240JT makes it suitable for a wide range of applications, including:
- Bus driving for data and address lines
- Memory buffering and register driving
- Input/output (I/O) port expansion
- Signal path inversion with non-inverting buffer capability
As an octal buffer and line driver, the SNJ54ACT11240JT is essential for ensuring signal integrity in complex digital systems. Its ability to interface with various logic levels while providing strong output drive characteristics makes it an invaluable component for designers looking to optimize their high-speed digital applications.
Texas Instruments' commitment to quality guarantees that the SNJ54ACT11240JT meets stringent standards, ensuring reliable performance in a range of environmental conditions. The product's military-grade temperature range makes it an ideal choice for demanding applications in the defense and aerospace sectors, as well as in industrial and telecommunications systems where reliability is paramount.