EN
  • EN
  • DE

SN75LVDS9638DGKRG4

Part No SN75LVDS9638DGKRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 2/0 8VSSOP / 2/0 Driver LVDS 8-VSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Product Status Obsolete
Type Driver
Protocol LVDS
Number of Drivers/Receivers 2/0
Data Rate 155Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number SN75LV
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261526-SN75LVDS9638DGKRG4
Ultra Librarian 3D Model Ultra Librarian SN75LVDS9638DGKRG4 CAD Model

Description

The SN75LVDS9638DGKRG4 is a state-of-the-art dual high-speed differential line driver designed and manufactured by Texas Instruments. This innovative device is part of the LVDS (Low-Voltage Differential Signaling) family and is tailored to meet the needs of high-speed data transmission in a variety of digital communication systems.

Key Features:

  • High-Speed Operation: This line driver is capable of operating at significant speeds, making it suitable for demanding applications that require fast data transfer rates.
  • Differential Signaling: Utilizing LVDS technology, the SN75LVDS9638DGKRG4 transmits data with low power consumption and reduced electromagnetic interference (EMI), ensuring reliable performance in noisy environments.
  • Low Voltage: The device is designed for low-voltage operation, which helps reduce power consumption and is ideal for power-sensitive applications.
  • Robust Protection: It features built-in protection against electrostatic discharge (ESD), enhancing the durability and longevity of the device.
  • Wide Temperature Range: The SN75LVDS9638DGKRG4 is operational across a broad temperature range, making it suitable for industrial applications with varying environmental conditions.
  • Flexible Packaging: The device comes in a compact, surface-mount package, allowing for efficient use of PCB space and ease of integration into various system designs.

Applications:

The SN75LVDS9638DGKRG4 is versatile and can be used in multiple applications, such as:

  • High-speed data communication for networking equipment
  • Point-to-point baseband data transmission
  • Backplane interconnects and clock distribution networks
  • Industrial control and automation systems
  • Telecommunications and data acquisition systems

In conclusion, the SN75LVDS9638DGKRG4 from Texas Instruments represents a reliable and efficient solution for designers looking to implement high-speed differential data transmission with minimal power consumption and EMI. Its robust protection features and compatibility with a wide range of applications make it a valuable component in any advanced digital communication system.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess