EN
  • EN
  • DE

SN75LBC031P

Part No SN75LBC031P
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description Transceiver 8-PDIP 0 to 70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Lead Free Contains Lead
Number of Drivers 1
Number of Pins 8
RoHS Non-Compliant
Win Source Part Number 1095281-SN75LBC031P
Categories Interface - Specialized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN75LBC031P CAD Model

Description

Product Overview: SN75LBC031P from Texas Instruments

The SN75LBC031P is a robust, high-performance integrated circuit designed by Texas Instruments, a leader in semiconductor solutions. This product is part of TI's extensive range of interface ICs, specifically tailored for differential bus applications. It is an ideal choice for designers looking for a reliable transceiver for multi-point bus transmission lines.

Key Features

  • Bus-Pin Protection: The SN75LBC031P offers 12 kV of ESD protection on the bus pins, ensuring the device's resilience against electrostatic discharge events and enhancing system reliability.
  • Signaling Rates: This transceiver is capable of supporting signaling rates up to 1 Mbps, making it suitable for applications with moderate speed requirements.
  • Low Power Consumption: With a typical supply current of only 70 mA, it is an energy-efficient solution for bus communication systems.
  • Wide Operating Temperature Range: The device operates effectively over an industrial temperature range of -40°C to 85°C, catering to applications in harsh environmental conditions.

Applications

The SN75LBC031P is versatile in its applications and can be used in various industrial and commercial communication systems. Some common applications include:

  • Industrial control and automation systems
  • Building automation and HVAC control
  • Automotive networks
  • Networked security systems
  • Instrumentation and diagnostic interfaces

Quality and Support

Texas Instruments is known for its commitment to quality and the SN75LBC031P is no exception. It comes with TI's assurance of durability and performance. Additionally, customers can access a wide range of support tools, including datasheets, reference designs, and technical support from TI's expert engineers to facilitate the integration of the SN75LBC031P into their projects.

Availability

The SN75LBC031P is available in a DIP (Dual In-line Package) form factor, which is suitable for through-hole mounting, providing ease of use for prototyping and manufacturing. This product can be sourced directly from Texas Instruments or through authorized distributors, ensuring availability and timely delivery for your project needs.

You May Also Be Interested in

Altera
Specialized RoHS
Lowest to $10.1866
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess