SN74LVU04ADGVRE4 Hex Inverter - Texas Instruments
The SN74LVU04ADGVRE4 from Texas Instruments is a high-performance, six-channel logic inverter that operates within a voltage range of 2.7 to 5.5 V. Designed for optimal power and speed, this device is part of the SN74 family, which is renowned for its reliability and versatility in various digital applications.
This particular inverter is fabricated with a CMOS technology that ensures low power consumption while maintaining high-speed operation. The SN74LVU04ADGVRE4 is ideal for use in systems that require logic level conversions, signal inversion, or pulse shaping, making it an essential component in both commercial and industrial electronic circuits.
Key Features:
- Logic Type: Hex Inverter
- Supply Voltage Range: 2.7 V to 5.5 V
- Output Current: 24 mA
- Package: TVSOP-14 (Thin Shrink Small Outline Package)
- Operating Temperature Range: -40°C to 125°C
- Logic Level - Low: 0.8V (Max) at 3.3V
- Logic Level - High: 2V (Min) at 3.3V
The device provides a high degree of noise immunity and stable operation across its entire voltage range, which is critical for maintaining signal integrity in complex electronic systems. The SN74LVU04ADGVRE4 comes in a compact TVSOP-14 package, which is advantageous for space-constrained applications.
Texas Instruments' commitment to quality ensures that the SN74LVU04ADGVRE4 meets stringent industry standards for performance and durability. Whether you're designing consumer electronics, developing automotive systems, or working on communication infrastructure, this hex inverter is engineered to meet the demands of your projects.
In summary, the SN74LVU04ADGVRE4 is a versatile, high-performance inverter that offers designers a balance of speed, power efficiency, and robustness, making it a go-to choice for a wide range of digital logic applications.