EN
  • EN
  • DE

SN74LVTH373NSRG4

Part No SN74LVTH373NSRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs 20-SO -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
High Level Output Current -32 mA
Independent Circuits 1
Lead Free Contains Lead
Logic Function D-Type, Latch
Low Level Output Current 32 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Bits 8
Number of Circuits 8
Number of Elements 1
Number of Input Lines 8
Number of Output Lines 8
Number of Pins 20
Operating Supply Voltage 3.3 V
Output Current 64 mA
Packaging Tape and Reel
Polarity Non-Inverting
Propagation Delay 2.6 ns
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 2.7 ns
Weight 266.712314 mg
Win Source Part Number 1095211-SN74LVTH373NSRG4
Categories Logic - Flip Flops
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LVTH373NSRG4 CAD Model

Description

Product Overview: SN74LVTH373NSRG4

The SN74LVTH373NSRG4 is a high-performance, octal transparent D-type latch designed and manufactured by Texas Instruments. This integrated circuit is part of the LVTH family, which is known for its low-voltage operation and high tolerance to bus contention, making it suitable for a wide range of applications in modern digital systems.

Key Features

  • Logic Type: Transparent D-type Latch
  • Output Type: Tri-State
  • Number of Elements: Octal (8)
  • Number of Bits per Element: 1
  • Operating Voltage: 2.7V to 3.6V
  • Maximum Operating Temperature: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: 20-SOIC
  • Bus Hold: Yes, providing data retention while inputs are not being driven
  • Additional Features: Power-Up 3-State, Power-Down Protection Over Inputs and Outputs

Performance Advantages

The SN74LVTH373NSRG4 is designed for low-voltage operation, which minimizes power consumption without sacrificing speed. The device supports the 5-V tolerant I/Os under specific conditions, allowing for interface flexibility with mixed-voltage systems. Its robust design ensures high drive strength and the ability to handle bus contention scenarios gracefully.

Applications

This octal latch is ideal for temporary storage of data and can be used in a variety of applications including:

  • Computers and Computer Peripherals
  • Data Communication Equipment
  • Consumer Electronics
  • Telecommunications Infrastructure
  • Networking Hardware
  • Industrial Control Systems

Quality and Reliability

As with all Texas Instruments products, the SN74LVTH373NSRG4 is designed to meet high-quality standards, ensuring reliable performance in demanding environments. It is packaged in a 20-SOIC format, which is suitable for automated surface-mount assembly processes and is RoHS compliant.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3765 $50.8275
325+ $0.3090 $100.4250
505+ $0.2993 $151.1465
695+ $0.2897 $201.3415
895+ $0.2800 $250.6000
1,200+ $0.2510 $301.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess