EN
  • EN
  • DE

SN74LVC374APWT

Part No SN74LVC374APWT
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20TSSOP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LVC
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 100 MHz
Max Propagation Delay @ V, Max CL 7ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Iq) 10 µA
Input Capacitance 4 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-TSSOP
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Base Product Number 74LVC374
Other Names -SN74LVC374APWTG4,-SN74LVC374APWTE4,296-SN74LVC374APWTCT,296-SN74LVC374APWTDKR,296-SN74LVC374APWTDKR,SN74LVC374APWTE4,296-28674-1,296-SN74LVC374APWTCT,296-28674-2,-296-28674-1,296-SN74LVC374APWTTR,296-28674-2,SN74LVC374APWT,-SN74LVC374APWTE4R,TEXTISSN74LVC374APWT,296-28674-6,SN74LVC374APWTG4,-SN74LVC374APWTR,2156-SN74LVC374APWT,SN74LVC374APWTE4,SN74LVC374APWTG4,-SN74LVC374APWTG4R
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258396-SN74LVC374APWT
Ultra Librarian 3D Model Ultra Librarian SN74LVC374APWT CAD Model

Description

SN74LVC374APWT Octal Edge-Triggered D-Type Flip-Flops

The SN74LVC374APWT is a high-performance, octal edge-triggered D-type flip-flop integrated circuit from Texas Instruments. This product is designed to operate from a 2.7 V to 3.6 V power supply, making it suitable for interfacing with 3.3 V logic devices. It features eight edge-triggered flip-flops with individual D-type inputs and 3-state outputs.

This device is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage system environments. The SN74LVC374APWT is optimized for low power consumption and high-speed operation, boasting a typical tpd (propagation delay time) of just 3.7 ns at 3.3 V.

The 3-state outputs are designed to drive capacitive loads of up to 50 pF directly, with a drive strength of ±24 mA at 3.3 V, allowing for robust signal transmission over longer distances. The device also features inputs and outputs on opposite sides of the package to facilitate easier routing on PCBs.

The SN74LVC374APWT is available in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, providing a space-saving solution for compact electronic designs. It is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environments and applications.

Key features of the SN74LVC374APWT include:

  • Eight D-type flip-flops with clear
  • Edge-triggered clock inputs
  • Wide operating voltage range of 2.7 V to 3.6 V
  • Low power consumption
  • High drive capability: ±24 mA at 3.3 V
  • 3-state outputs for bus interfacing
  • Operational temperature range: -40°C to 85°C
  • Support for live insertion and extraction
  • Lead-free and RoHS compliant

Ideal for use in telecommunications, computing, consumer electronics, and networking equipment, the SN74LVC374APWT offers a reliable and efficient solution for data storage and transfer applications requiring high-speed, low-voltage operation with minimal power dissipation.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3784 $51.0840
325+ $0.3105 $100.9125
500+ $0.3008 $150.4000
690+ $0.2911 $200.8590
890+ $0.2814 $250.4460
1,190+ $0.2523 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,230 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess