EN
  • EN
  • DE

SN74LVC2G07MDCKTEP

Part No SN74LVC2G07MDCKTEP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR DL NON-INV SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 24mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1100578-SN74LVC2G07MDCKTEP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G07MDCKTEP CAD Model

Description

SN74LVC2G07MDCKTEP - Texas Instruments Dual Buffer/Driver

The SN74LVC2G07MDCKTEP is a dual buffer and driver device designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This particular product is part of TI's extensive range of logic devices, specifically tailored to meet the stringent requirements of high-reliability applications such as aerospace, defense, and other mission-critical systems.

Featuring two independent open-drain buffer/driver circuits, the SN74LVC2G07MDCKTEP is capable of driving heavily loaded outputs with up to 32 mA of continuous sink current. This makes it ideal for interfacing with bus lines or buffer memory address registers. Its open-drain configuration also allows for wired-OR logic functions.

Key Features:

  • Logic Type: Dual Buffer/Driver with Open-Drain Outputs
  • Supply Voltage Range: 1.65 V to 5.5 V, accommodating a variety of logic levels and making it suitable for interfacing with both 3.3 V and 5 V systems.
  • Output Current: Capable of delivering up to 32 mA of continuous sink current.
  • Operating Temperature: Specified from -55°C to 125°C, ensuring reliable performance in extreme conditions.
  • Package: The device comes in an 8-terminal SC70 (MDCK) package, which is highly space-efficient, making it suitable for compact electronic assemblies.
  • Enhanced Product (EP): Part of TI's EP product line, this device has been subjected to additional qualification testing and enhanced process control, which increases its reliability.

The SN74LVC2G07MDCKTEP also boasts a low power consumption, with a typical ICC of only 10 µA, making it an energy-efficient choice for battery-operated devices. Its inputs are designed to be tolerant to 5.5 V even when the device is powered off, thus protecting it from potential damage due to misalignment of supply voltage during system power-up or power-down.

With its robust design and versatile features, the SN74LVC2G07MDCKTEP is a perfect fit for applications that require high-drive, open-drain outputs, and the reliability necessary for critical environments. This product exemplifies Texas Instruments' commitment to providing high-quality, dependable integrated circuits for the most demanding applications.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3785 $53.7850
23+ $4.4131 $101.5013
36+ $4.2752 $153.9072
49+ $4.1373 $202.7277
63+ $3.9994 $251.9622
84+ $3.5857 $301.1988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,859 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess