EN
  • EN
  • DE

SN74LVC1G32MDBVREP

Part No SN74LVC1G32MDBVREP
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 1CH 2-INP SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features OR Gate IC 1 Channel - SOT-23-5
Manufacturer Texas Instruments
Series 74LVC
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name 74LVC1G32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -V62/04734-02YE-NDR, -SN74LVC1G32MDBVREP-NDR, 296-22349-1, 296-22349-2, -296-22349-1, 296-22349-6-NDR, -V62/04734-02YE, V62/04734-02YE, 296-22349-2-NDR, -296-22349-1-ND, -296-22349-1-NDR, 296-22349-6, 296-22349-1-NDR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896747-SN74LVC1G32MDBVREP
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G32MDBVREP CAD Model

Description

The SN74LVC1G32MDBVREP is a high-performance, single 2-input positive-OR gate IC from Texas Instruments, designed for use in a wide range of applications that require logic operations. This device is part of the LVC family, which is known for low-voltage operation and high-speed interfacing.

Key Features

  • Supply Voltage Range: Operates from 1.65 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V logic levels.
  • High Drive: Capable of driving up to 24 mA at the outputs, providing good drive capabilities.
  • Low Power Consumption: The device features a low power consumption design, which is ideal for battery-powered and power-sensitive applications.
  • Enhanced ESD Protection: Equipped with an enhanced electrostatic discharge (ESD) protection system, which ensures reliability and longevity in harsh environments.
  • Operational Temperature Range: Designed to operate over a broad temperature range from -40°C to 125°C, suitable for industrial applications.

Applications

The SN74LVC1G32MDBVREP is versatile and can be used in various applications, including:

  • Servers
  • Telecommunications
  • Computers and peripherals
  • Networking equipment
  • Portable electronics

Quality and Reliability

As part of Texas Instruments' commitment to quality, the SN74LVC1G32MDBVREP is designed to meet or exceed the requirements of the automotive industry. This product is available in a compact SOT-23 package and is characterized for operation from -40°C to 125°C.

Environmental Compliance

This device is RoHS compliant and is manufactured with environmentally friendly materials, reflecting Texas Instruments' dedication to environmental stewardship.

Ordering Information

To order the SN74LVC1G32MDBVREP or to obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6137 $50.5918
34+ $2.9651 $100.8134
53+ $2.8725 $152.2425
72+ $2.7798 $200.1456
94+ $2.6872 $252.5968
125+ $2.4092 $301.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,727 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess