EN
  • EN
  • DE

SN74LVC139APWE4

Part No SN74LVC139APWE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X2:4 16TSSOP / Decoder/Demultiplexer 1 x 2:4 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LVC
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74LVC139
Standard Package 90
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256511-SN74LVC139APWE4
Ultra Librarian 3D Model Ultra Librarian SN74LVC139APWE4 CAD Model

Description

Texas Instruments SN74LVC139APWE4 Dual 2-Line to 4-Line Decoder/Demultiplexer

The Texas Instruments SN74LVC139APWE4 is a high-performance, dual 2-line to 4-line decoder/demultiplexer integrated circuit, designed to address the needs of modern digital electronics systems. It is a versatile component that can be used in a variety of applications, including memory decoding, data routing, and control signal generation.

This IC is part of the LVC family, which means it operates at a low voltage and is compatible with CMOS technology. It is designed to support a wide voltage range from 2.7V to 3.6V, making it suitable for interfacing with both 3.3V and 2.5V logic levels. This feature ensures that the SN74LVC139APWE4 can be used in mixed-voltage systems without the need for level shifting, simplifying design and reducing component count.

The SN74LVC139APWE4 contains two individual 2-line to 4-line decoders, each with its own address input (A and B), an active-low enable input (G), and four mutually exclusive outputs (Y0 to Y3). When the enable input is low, the respective decoder is active and the outputs are determined by the inputs A and B. If the enable input is high, all outputs of the decoder are forced low.

This IC features high drive output capability and can drive up to 24mA at the outputs, allowing it to directly drive LEDs or other visual indicators. Additionally, it has a high-impedance state during power-up and power-down, which prevents unintended outputs during system start-up or shut-down.

Manufactured with Texas Instruments' advanced technology, the SN74LVC139APWE4 offers fast propagation delays and reduced power consumption, which are critical for high-speed signal processing and battery-powered devices. It is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

With its robust design and compatibility with a broad range of logic levels, the Texas Instruments SN74LVC139APWE4 is an excellent choice for designers looking to implement efficient decoding and demultiplexing functions in their digital systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3094 $51.0510
345+ $0.2899 $100.0155
540+ $0.2801 $151.2540
770+ $0.2605 $200.5850
1,000+ $0.2507 $250.7000
1,250+ $0.2409 $301.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,479 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess