EN
  • EN
  • DE

SN74LV4052ATPWRQ1

Part No SN74LV4052ATPWRQ1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description DUAL 4-CHANNEL ANALOG MULTIPLEXERS/DEMULTIPLEXERS | IC MULTIPLEXER DUAL 4X1 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Switch Circuit SP4T
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 20Ohm (Maximum)
Supply Voltage , Single (V+) 2V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 18ns, 18ns
-3db Bandwidth 50MHz
Current - Leakage (IS(off)) (Maximum) 1μA
Crosstalk -45dB at 1MHz
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74LV4052
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1255305-SN74LV4052ATPWRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV4052ATPWRQ1 CAD Model

Description

The SN74LV4052ATPWRQ1 from Texas Instruments is a high-performance, dual 4-channel CMOS analog multiplexer and demultiplexer designed for 2-V to 5.5-V VCC operation. This integrated circuit offers significant improvements over the standard CMOS analog switches by providing low on-state resistance, minimal switch leakage, and a high degree of linearity for precision applications.

Key Features

  • Wide Operating Voltage Range: The device is functional over a broad voltage range from 2 V to 5.5 V, making it versatile for various applications.
  • Low On-State Resistance: The low on-state resistance of the switch ensures minimal signal distortion and power loss, which is crucial for maintaining signal integrity.
  • High Off-State Resistance: It offers high off-state resistance, which minimizes leakage current when the switch is in the off position.
  • Bidirectional Signal Path: The SN74LV4052ATPWRQ1 can handle bidirectional signal flow, allowing for flexible routing of analog signals.
  • Low Crosstalk: The device exhibits low crosstalk between switches, ensuring minimal interference between channels.
  • Automotive Qualified: As part of Texas Instruments' automotive products, this device meets the stringent requirements of the automotive industry.
  • Multiple Package Options: Available in TSSOP (Thin Shrink Small Outline Package), the SN74LV4052ATPWRQ1 offers a compact footprint for space-constrained applications.

Applications

The SN74LV4052ATPWRQ1 is ideal for a range of applications, particularly where space and power efficiency are critical. Its robust design and performance make it well-suited for:

  • Signal routing in automotive infotainment systems
  • Communication systems
  • Analog data acquisition
  • Audio and video signal switching
  • Test equipment and instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LV4052ATPWRQ1 is no exception. It is designed to meet the rigorous standards of the automotive industry, ensuring performance and durability in harsh environments. With Texas Instruments' advanced manufacturing techniques and thorough testing, customers can expect consistent and reliable operation from this high-quality analog multiplexer and demultiplexer.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5856 $52.7040
210+ $0.4805 $100.9050
325+ $0.4655 $151.2875
445+ $0.4505 $200.4725
575+ $0.4355 $250.4125
770+ $0.3904 $300.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess