The SN74LS266D is a high-performance, four-circuit logic gate designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 74LS family, which is known for its low-power Schottky technology, offering a balance between speed and power consumption.
This particular model, the SN74LS266D, features quad 2-input Exclusive-NOR (XNOR) gates with open-collector outputs. The open-collector configuration allows for wired-AND connections and enables the outputs of several gates to be directly connected to a single bus line. This is beneficial in applications that require multiple outputs to be connected together to perform a collective logic function.
Key Features
- Logic Type: Quad 2-Input Exclusive-NOR Gate
- Output Type: Open Collector
- Operating Voltage Range: 4.75V to 5.25V
- High-Level Output Current: -0.8 mA
- Low-Level Output Voltage: 0.5V
- Propagation Delay Time: 10ns at 5V
- Operating Temperature Range: 0°C to 70°C
- Package / Case: SOIC-14
The SN74LS266D is suitable for various logic-level translation and signal processing applications, particularly where a minimal power footprint is essential. This device is commonly used in computing, networking, and industrial equipment, where reliability and performance are critical.
For designers and engineers, the SN74LS266D offers a practical solution for creating complex logic circuits without the need for numerous discrete components. Its small footprint and standard SOIC-14 packaging make it an excellent choice for space-constrained applications. Furthermore, the device's compatibility with other members of the 74LS family allows for seamless integration into existing designs.
Overall, the SN74LS266D from Texas Instruments represents a reliable and efficient solution for implementing logic functions in a wide range of electronic systems.