EN
  • EN
  • DE

SN74LS145D

Part No SN74LS145D
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER 1 X 4:10 16SOIC / Decoder 1 x 4:10 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LS
Type Decoder
Independent Circuits 1
Current - Output High, Low -, 80mA
Voltage Supply Source Single Supply
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74LS145
Other Names SN74LS145D,SN74LS145DE4,SN74LS145DE4,296-26504-5,TEXTISSN74LS145D,2156-SN74LS145D
Standard Package 40
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256566-SN74LS145D
Ultra Librarian 3D Model Ultra Librarian SN74LS145D CAD Model

Description

The SN74LS145D is a highly reliable and functional integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular device is a part of the 74LS series and is known for its low-power Schottky technology, which ensures efficient operation with a minimal power draw.

Key Features

  • Decoding Capability: The SN74LS145D is a BCD-to-Decimal decoder that converts binary-coded decimal inputs into one-of-ten decimal outputs. This is essential for applications that require the interfacing of digital systems with displays or other output devices that operate on a decimal basis.
  • Logic Family: The device belongs to the 74LS logic family, which is known for its low power consumption and high speed. This makes it an excellent choice for battery-operated devices and high-performance computing systems.
  • Output Configuration: It features open-collector outputs, which allow multiple gates to be connected to a common line for wired-AND relationships. This is particularly useful for creating cascaded circuits without the need for external gating hardware.
  • Package Type: The SN74LS145D is offered in a SOIC (Small Outline Integrated Circuit) package, which is surface-mountable and saves valuable board space, making it ideal for compact electronic designs.

Applications

The versatility of the SN74LS145D allows it to be used in a wide range of applications, including but not limited to:

  • Instrumentation panels
  • LED displays
  • Decimal readout systems
  • Logical interfaces for digital systems

Quality and Reliability

As with all Texas Instruments products, the SN74LS145D is manufactured to the highest quality standards. The device undergoes rigorous testing to ensure its performance and reliability in various conditions and applications. Texas Instruments' commitment to quality makes the SN74LS145D a trusted choice for engineers and designers looking for a dependable decoding solution.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official Texas Instruments website or contact their support team.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess