Product Overview: SN74HCT04ANSR - Texas Instruments
The SN74HCT04ANSR, manufactured by Texas Instruments, is a high-speed Si-gate CMOS device and is part of the 74HCT series logic family. This product is characterized by its robust design, which is compatible with industry-standard 74LS series integrated circuits. Designed to meet the demands of modern electronic systems, this hex inverter is a fundamental component for digital signal processing.
Key Features
- Logic Type: Hex Inverter - The device contains six independent inverters.
- Supply Voltage Range: 4.5V to 5.5V - Compatible with typical 5V systems, ensuring easy integration into digital circuits.
- Operating Temperature: -40°C to 85°C - Suitable for industrial and commercial temperature ranges.
- Output Current: ±4 mA - Capable of driving multiple loads simultaneously.
- Logic Level Compatibility: TTL - Inputs are TTL-voltage compatible, allowing for use with a wide range of digital components.
- Package / Case: SOIC-14 - The device comes in a small-outline integrated circuit package, optimizing board space.
Applications
With its versatile functionality, the SN74HCT04ANSR can be used in a wide array of applications such as:
- Waveform shaping
- Signal processing
- Glitch elimination
- Logic level conversion
- High-speed logic gates
Quality and Reliability
Texas Instruments is known for its commitment to quality and the SN74HCT04ANSR is no exception. This product is designed to meet stringent quality control standards and is tested to ensure reliable performance in various conditions. With its high noise immunity and balanced propagation delays, the SN74HCT04ANSR is an excellent choice for critical logic circuitry in both commercial and industrial applications.
Ordering Information
The SN74HCT04ANSR is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production. For detailed ordering and shipping information, please refer to the Texas Instruments website or contact an authorized distributor.