EN
  • EN
  • DE

SN74HC174APWR

Part No SN74HC174APWR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 6BIT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Texas Instruments
Series 74HC
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name 74HC174
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-SN74HC174APWRDKR, 296-SN74HC174APWRTR, 296-SN74HC174APWRCT, SN74HC174APWR-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896590-SN74HC174APWR
Ultra Librarian 3D Model Ultra Librarian SN74HC174APWR CAD Model

Description

The SN74HC174APWR from Texas Instruments is a high-performance, hex D-type flip-flop integrated circuit that features six independent D-type flip-flops with a single common clear input. This device is part of the 74HC family, which is well-known for its high-speed CMOS technology and is designed to operate in a wide range of applications requiring the storage of individual bits of data.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Number of Circuits: 6
  • Output Type: Standard
  • Propagation Delay Time: Typically 13 ns at 5V, 25°C
  • Supply Voltage Range: 2V to 6V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-16
  • RoHS: Compliant

Product Description

The SN74HC174APWR is a robust flip-flop IC that provides users with a reliable solution for data storage and transfer applications. Each flip-flop has an individual data input (D) and an output (Q), and all six flip-flops share a common clear (CLR) input, which, when taken low, resets all flip-flops to a low state. This synchronous reset feature allows for greater control and synchronization within digital circuits.

With a wide operating voltage range of 2V to 6V, the SN74HC174APWR is versatile and can be integrated into systems with varying power levels. The low power consumption and high noise immunity of CMOS technology make this device suitable for battery-operated and portable applications, as well as more conventional digital systems.

The SN74HC174APWR is available in a compact TSSOP-16 package, making it ideal for space-constrained applications. The surface-mount package allows for efficient assembly in automated manufacturing processes. Furthermore, the device's compliance with RoHS standards ensures that it meets global environmental and regulatory requirements.

In summary, the SN74HC174APWR from Texas Instruments is a dependable choice for designers and engineers looking for a hex D-type flip-flop with a common clear function. Its performance, coupled with Texas Instruments' reputation for quality, makes it an excellent selection for a wide array of digital logic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4505 $51.8075
275+ $0.3697 $101.6675
420+ $0.3581 $150.4020
580+ $0.3466 $201.0280
750+ $0.3350 $251.2500
1,000+ $0.3004 $300.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess