EN
  • EN
  • DE

SN74CBTS16211DL

Part No SN74CBTS16211DL
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 12 X 1:1 56SSOP / Bus Switch 12 x 1:1 56-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTS
Product Status Obsolete
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74CBT
Other Names 296-1547-5,296-1547,-SN74CBTS16211DLG4,TEXTISSN74CBTS16211DL,2156-SN74CBTS16211DL,-296-1547-5,-296-1547-5,SN74CBTS16211DLG4,SN74CBTS16211DLG4,296-1547-5R,-SN74CBTS16211DLR,-SN74CBTS16211DLG4R
Standard Package 20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256634-SN74CBTS16211DL
Ultra Librarian 3D Model Ultra Librarian SN74CBTS16211DL CAD Model

Description

The SN74CBTS16211DL is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular product is a 24-bit FET bus switch with a low on-state resistance, facilitating efficient and high-speed signal switching for a variety of digital applications.

Key Features

  • High Bandwidth: The device offers a high-bandwidth (250 MHz) bus switch capability, making it suitable for applications that require fast data transfer and minimal signal delay.
  • Low On-State Resistance: With a typical on-state resistance of 5 ohms, the SN74CBTS16211DL ensures minimal signal distortion and power loss, enhancing overall system performance.
  • 5-V Tolerant Inputs: The inputs are 5-V tolerant, which allows for interface flexibility with different logic levels and helps protect against overvoltage conditions.
  • Low Power Consumption: Designed for low power consumption, this device is suitable for power-sensitive applications, contributing to energy efficiency in electronic systems.
  • Quick Switching: The device is capable of turning on and off quickly, allowing for rapid signal routing and minimizing transition times.
  • Latch-Up Performance: It exceeds 100 mA per JESD 78, Class II, ensuring reliable performance even under stressful conditions.

Applications

The SN74CBTS16211DL is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • High-speed data transmission systems
  • Signal gating
  • Bus isolation
  • Memory switching
  • Peripheral sharing

Package and Quality

This device comes in a 56-pin SSOP (Shrink Small Outline Package) that is optimized for reduced space on printed circuit boards. Texas Instruments is committed to high standards of quality and reliability, and the SN74CBTS16211DL is no exception, meeting strict industry standards for performance and robustness.

For detailed specifications, application notes, and additional resources, engineers and system designers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess