EN
  • EN
  • DE

SN74CBTLV3857DGVR

Part No SN74CBTLV3857DGVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10 X 1:1 24TVSOP / Bus Switch 10 x 1:1 24-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTLV
Product Status Obsolete
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TVSOP
Base Product Number SN74CBT
Other Names 2156-SN74CBTLV3857DGVR-TITR,-296-9146-1,TEXTISSN74CBTLV3857DGVR,296-9146-2,-296-9146-1,296-9146-2R,296-9146-1,-SN74CBTLV3857DGVRR,2156-SN74CBTLV3857DGVR,296-9146-6R,296-9146-1R,-296-9146-1R,-74CBTLV3857DGVRG4R,296-9146-6,-74CBTLV3857DGVRE4,-74CBTLV3857DGVRE4R,-74CBTLV3857DGVRG4
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256666-SN74CBTLV3857DGVR
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3857DGVR CAD Model

Description

SN74CBTLV3857DGVR - Texas Instruments

The SN74CBTLV3857DGVR is a high-performance integrated circuit designed and manufactured by Texas Instruments. This device is a 10-bit FET bus switch with a low-voltage direction-controlled translation feature, which makes it an ideal component for applications requiring efficient data flow control and signal gating.

Key Features:

  • Low On-State Resistance: The switch offers a very low on-state resistance (RON) typically around 5 ohms, which minimizes signal distortion and allows for efficient data transmission.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 2.3V to 3.6V, making it suitable for interfacing with both 2.5V and 3.3V logic levels.
  • Direction-Controlled Signal Path: The direction of the signal through the switch is controlled by the direction-control (DIR) input, providing flexibility in signal routing.
  • Low Power Consumption: The SN74CBTLV3857DGVR has been designed for low power consumption, which is critical for battery-powered and power-sensitive applications.
  • High-Speed Data Transfer: The device supports high-speed data transfer, which is essential for high-performance computing and communication systems.
  • 5-V Tolerant I/O Ports: The I/O ports can tolerate up to 5V, even when the device is powered off, adding an extra layer of protection against higher voltage levels.

Applications:

The SN74CBTLV3857DGVR is versatile and can be used in various applications, including:

  • Memory Interfacing
  • Signal Gating
  • Data Bus Switching
  • Peripheral Sharing
  • Level Translation

Package and Quality:

It comes in a compact TVSOP (Thin Very Small Outline Package) with 24 pins, identified by the DGVR suffix in its product code. This package is suitable for space-constrained applications. Moreover, Texas Instruments ensures high-quality standards for reliability and performance in all their products, including the SN74CBTLV3857DGVR.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess