EN
  • EN
  • DE

SN74CBT3257DBQRE4

Part No SN74CBT3257DBQRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 4 X 2:1 16SSOP / Multiplexer/Demultiplexer 4 x 2:1 16-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number 74CBT3257
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256750-SN74CBT3257DBQRE4
Ultra Librarian 3D Model Ultra Librarian SN74CBT3257DBQRE4 CAD Model

Description

The SN74CBT3257DBQRE4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is a 4-bit 1-of-2 FET multiplexer/demultiplexer that is a part of the CBT (Controlled Baseline Technology) family, which is known for its high-speed and low-power operation.

Key Features

  • Wide Operating Voltage Range: The device operates at a wide voltage range of 4.5 V to 5.5 V, making it versatile for various applications.
  • Low Power Consumption: It is designed for low power consumption, which is critical for battery-powered and energy-efficient applications.
  • High Bandwidth: The SN74CBT3257DBQRE4 offers high bandwidth, which enables fast data transfer and improves overall system performance.
  • Bi-directional Data Flow: With bi-directional data flow capability, this IC can be used as either a multiplexer or a demultiplexer, adding to its flexibility in use.
  • Low On-State Resistance: The low on-state resistance of the switch ensures minimal signal distortion and voltage drop across the switch.

Applications

The versatility of the SN74CBT3257DBQRE4 allows it to be used in a wide range of applications, including:

  • Data communication systems
  • Signal gating
  • Function generation
  • Networking equipment
  • Computer peripherals

Package and Quality

The SN74CBT3257DBQRE4 comes in a compact SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. Texas Instruments is committed to high-quality manufacturing standards, and this product is no exception. It is designed to meet or exceed the rigorous demands of the industrial and commercial markets.

Conclusion

In conclusion, the SN74CBT3257DBQRE4 from Texas Instruments is a reliable and efficient solution for systems requiring high-speed multiplexing or demultiplexing of digital signals. Its low power consumption, high bandwidth, and flexible operating voltage range make it an excellent choice for designers looking to optimize their system's performance while maintaining energy efficiency.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess