EN
  • EN
  • DE

SN74CBT16800CDLR

Part No SN74CBT16800CDLR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10 X 1:1 48SSOP / Bus Switch 10 x 1:1 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Product Status Obsolete
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number SN74CBT
Other Names 296-19183-2,SN74CBT16800CDLRG4,296-19183-1,296-19183-6,-296-19183-1R,-SN74CBT16800CDLRG4R,296-19183-2R,-SN74CBT16800CDLRR,-SN74CBT16800CDLRG4,296-19183-6R,-296-19183-1,SN74CBT16800CDLRG4,-296-19183-1,296-19183-1R,TEXTISSN74CBT16800CDLR,2156-SN74CBT16800CDLR-TITR
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256766-SN74CBT16800CDLR
Ultra Librarian 3D Model Ultra Librarian SN74CBT16800CDLR CAD Model

Description

Product Overview: SN74CBT16800CDLR

The SN74CBT16800CDLR is a high-performance integrated circuit designed and manufactured by Texas Instruments, one of the industry leaders in semiconductor technology. This particular device is a member of the CBT (Crossbar Switch Technology) family, which is renowned for its high-speed digital signal switching capabilities. The SN74CBT16800CDLR is specifically crafted to cater to the needs of applications requiring wide bandwidth and low on-state resistance.

Key Features

  • 18-Bit FET Bus Switch: The product features an 18-bit FET switch that enables efficient data flow and signal routing, making it ideal for switching applications in data and address paths.
  • 5-V Tolerant Inputs and Outputs: It is designed to interface with 5-V signals, providing compatibility with a variety of digital systems and ensuring reliable operation even in mixed-voltage environments.
  • Low On-State Resistance: The switch provides a low on-state resistance, which minimizes signal distortion and allows for higher signal integrity, crucial for maintaining performance in high-speed data transmission.
  • Bi-Directional Data Flow: With bi-directional switching capability, the SN74CBT16800CDLR facilitates both forward and reverse data flow, offering flexibility in data handling.
  • Quick Switching Speed: The device boasts fast switching times, which is essential for applications that require rapid data exchange and minimal signal propagation delays.

Applications

The SN74CBT16800CDLR is suited for various applications across different sectors. It is particularly useful in:

  • Memory Interfacing
  • Data Communication Systems
  • Signal Gateway and Routing
  • Server and Networking Equipment
  • High-Speed Data Acquisition Systems

Quality and Reliability

As with all Texas Instruments products, the SN74CBT16800CDLR is built to meet high standards of quality and reliability. It is available in a 56-Lead SSOP (DL) package, providing a compact footprint while ensuring robustness and durability for long-term performance. This device is also characterized for operation from -40°C to 85°C, making it suitable for industrial applications with demanding environmental conditions.

Ordering and Packaging

The product is available in tape and reel packaging, designated by the suffix 'DLR' in its part number, facilitating efficient assembly for high-volume production. For design and prototyping purposes, samples can be ordered directly from Texas Instruments or authorized distributors, ensuring that engineers can evaluate and integrate the SN74CBT16800CDLR into their designs with ease.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess