EN
  • EN
  • DE

SN74CBT16213DLR

Part No SN74CBT16213DLR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS FET EXCH SW 12X2:2 56SSOP / Bus FET Exchange Switch 12 x 2:2 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Type Bus FET Exchange Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74CBT
Other Names TEXTISSN74CBT16213DLR,2156-SN74CBT16213DLR-TITR,SN74CBT16213DLRG4,SN74CBT16213DLRG4
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256759-SN74CBT16213DLR
Ultra Librarian 3D Model Ultra Librarian SN74CBT16213DLR CAD Model

Description

Product Overview: SN74CBT16213DLR

The SN74CBT16213DLR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the CBT (Crossbar Switch Technology) family of products, which are known for their exceptional signal switching capabilities.

Key Features

  • Bus Switch Type: The SN74CBT16213DLR is a 24-bit FET bus switch with 12-bit bus switches and a flow-through pinout that facilitates its application in various digital systems.
  • Logic Type: It operates with a 5-Volt TTL logic level, making it compatible with a wide range of digital circuits.
  • Low On-State Resistance: This device features a low on-state resistance of typically 5 ohms, which minimizes signal distortion and ensures high signal integrity.
  • Quick Switching Speed: With fast switching speeds, the SN74CBT16213DLR can handle high-frequency signals, making it suitable for high-performance applications.
  • Low Power Consumption: Designed for efficient operation, it consumes minimal power, which is crucial for battery-operated and power-sensitive applications.
  • Package: It is available in a 48-pin SSOP (Shrink Small Outline Package) that is space-efficient and ideal for compact circuit designs.

Applications

The SN74CBT16213DLR is versatile and can be used in a variety of applications, including:

  • Memory Interleaving
  • Signal Gating
  • Data Multiplexing
  • Bus Isolation
  • Backplane Switching

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74CBT16213DLR is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the industry's highest standards. With its robust design and proven reliability, this bus switch is an excellent choice for designers seeking performance and durability in their digital systems.

Ordering Information

The SN74CBT16213DLR is available for order through Texas Instruments' official website or authorized distributors. For detailed specifications, technical documents, and support, please refer to the product datasheet and Texas Instruments' support resources.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4340 $50.1900
85+ $1.1767 $100.0195
135+ $1.1399 $153.8865
185+ $1.1031 $204.0735
235+ $1.0664 $250.6040
315+ $0.9560 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,708 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess