EN
  • EN
  • DE

SN74CBT16211AGQLR

Part No SN74CBT16211AGQLR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 12 X 1:1 56BGA / Bus Switch 12 x 1:1 56-BGA Microstar Junior (7x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Product Status Obsolete
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-VFBGA
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Base Product Number SN74CBT
Other Names 296-9806-6,296-9806-1R,296-9806-2R,296-9806-2,-296-9806-1,296-9806-6R,-296-9806-1,296-9806-1,-SN74CBT16211AGQLRR
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256764-SN74CBT16211AGQLR
Ultra Librarian 3D Model Ultra Librarian SN74CBT16211AGQLR CAD Model

Description

The SN74CBT16211AGQLR is a state-of-the-art integrated circuit produced by Texas Instruments, renowned for its high-quality and reliable semiconductor products. This particular IC belongs to the SN74 series, which is well-known for its robust performance and versatility in various electronic applications.

Key Features:

  • 24-Bit FET Bus Switch: The SN74CBT16211AGQLR is designed with a 24-bit FET switch that allows for the efficient transfer of data across its bus interface. This makes it an ideal choice for applications requiring high-speed data switching and transmission.
  • Low On-State Resistance: This product features a low on-state resistance, which minimizes the power dissipation and ensures a high level of performance for the system it is integrated with.
  • 5-V Tolerant Inputs: The inputs of this IC are 5-volt tolerant, which provides flexibility in interfacing with different logic levels and ensures compatibility with a broad range of peripheral devices.
  • Low Power Consumption: Designed with power efficiency in mind, the SN74CBT16211AGQLR consumes minimal power, making it suitable for battery-operated and power-sensitive applications.
  • Quick Switching Speed: The device boasts fast switching speeds, which is critical for high-performance computing, communication systems, and other applications where rapid data processing is essential.

Applications:

The SN74CBT16211AGQLR is versatile and can be used in a variety of applications, including:

  • Memory Interfacing
  • Signal Gating
  • Bus Isolation
  • Data Switching Networks
  • Peripheral Connectivity

Package and Quality:

Encased in a compact QFN package, the SN74CBT16211AGQLR is designed for surface-mount technology, allowing for efficient assembly and space-saving on printed circuit boards. Texas Instruments is committed to delivering high-quality products, and this IC is no exception, meeting stringent industry standards for performance and reliability.

For detailed specifications, application notes, and further information, engineers and designers are encouraged to consult the official Texas Instruments datasheet for the SN74CBT16211AGQLR.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8882 $65.6646
6+ $17.9595 $107.7570
9+ $17.3983 $156.5847
12+ $16.8370 $202.0440
16+ $16.2758 $260.4128
21+ $14.5921 $306.4341
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess