EN
  • EN
  • DE

SN74CB3T3245PWRG4

Part No SN74CB3T3245PWRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 8-BIT FET BUS SWITCH 2.5-V/3.3-V LOW-VOLTAGE WITH 5-V TOLERANT LEVEL SHIFTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254207-SN74CB3T3245PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CB3T3245PWRG4 CAD Model

Description

SN74CB3T3245PWRG4 - Texas Instruments

The SN74CB3T3245PWRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, renowned for their innovation in the semiconductor industry. This particular product is a 8-bit FET bus switch that provides high-speed bidirectional switching of digital signals.

The device is part of the 74CB3T series, which is characterized by its low on-state resistance and low capacitance, ensuring minimal signal distortion during transmission. This makes the SN74CB3T3245PWRG4 an ideal choice for applications that require efficient data flow and signal integrity, such as data communication, computing, and high-speed networking.

The SN74CB3T3245PWRG4 operates from a 2.3 V to 3.6 V supply, making it compatible with a variety of logic levels. This flexibility allows it to interface with both 3.3 V and 2.5 V logic without the need for additional level shifting. In addition, the device supports up to ±12 mA of continuous current through its switch I/O ports, and it can handle peak currents substantially higher, making it robust for transient conditions.

Packaged in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, the SN74CB3T3245PWRG4 is designed for space-saving on PCBs, while still offering excellent thermal dissipation. The compact form factor is particularly beneficial in densely populated boards where space is at a premium.

Key features of the SN74CB3T3245PWRG4 include 5-Ω bidirectional switches, a max data rates of 250 Mbps, and a bus hold on data inputs to eliminate the need for external pull-up/pull-down resistors. This simplifies design and reduces component count. Furthermore, the device is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Overall, the SN74CB3T3245PWRG4 is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry. Its combination of speed, power efficiency, and design flexibility make it a top choice for designers looking to optimize their high-speed digital switching applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0824 $52.0600
59+ $1.7087 $100.8133
91+ $1.6553 $150.6323
125+ $1.6019 $200.2375
162+ $1.5485 $250.8570
217+ $1.3883 $301.2611
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,770 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess