EN
  • EN
  • DE

SN74CB3Q16211GQLR

Part No SN74CB3Q16211GQLR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 24 BIT SWITCH 2.5V 3.3V VOLTAGE FET BUS SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CB
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-VFBGA
Manufacturer Package 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Win Source Part Number 1254174-SN74CB3Q16211GQLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74CB3Q16211
Introduction Date October 01, 2003
ECCN EAR99
Country of Origin Japan
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q16211GQLR CAD Model

Description

The SN74CB3Q16211GQLR is a high-performance, 24-bit FET bus switch designed by Texas Instruments, providing a seamless interface for signal switching and bus isolation in your electronic systems. This component is part of the industry-leading portfolio of switch and multiplexer devices that TI is renowned for, ensuring reliability and efficiency in a wide range of applications.

Key Features

  • Low On-State Resistance: The device features a low on-state resistance of typically 5Ω, which minimizes signal distortion and voltage drop across the switch, ensuring signal integrity is maintained.
  • 5-V Tolerant Inputs: The control inputs are 5-V tolerant, which allows for a flexible interface with higher voltage logic levels without the need for external level shifters.
  • Quick Switching Speed: Fast switch-on and switch-off times (typically 0.25 ns and 0.5 ns, respectively) make the SN74CB3Q16211GQLR suitable for high-speed applications.
  • Low Power Consumption: Designed for low power consumption, it is an ideal choice for power-sensitive designs.
  • Wide Operating Temperature Range: The device operates over a broad temperature range from -40°C to 85°C, accommodating various environmental conditions.

Applications

The SN74CB3Q16211GQLR is suitable for a variety of applications, including:

  • Server and Networking Infrastructure
  • Telecommunication Equipment
  • Data Acquisition Systems
  • Signal Routing and Distribution
  • High-Speed Data Paths

Package and Quality

The device comes in a compact 48-pin QFN package (GQL), optimizing board space without compromising performance. Texas Instruments ensures high-quality standards, and the SN74CB3Q16211GQLR is no exception. It is RoHS compliant and supports commercial-grade quality requirements, making it a reliable choice for both prototyping and mass production.

Ordering Information

To order or inquire about the SN74CB3Q16211GQLR, visit the Texas Instruments website or contact an authorized distributor. Ensure you reference the correct product code to receive the genuine component that meets your specifications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4997 $52.4937
49+ $2.0511 $100.5039
76+ $1.9870 $151.0120
105+ $1.9229 $201.9045
135+ $1.8588 $250.9380
181+ $1.6665 $301.6365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess