EN
  • EN
  • DE

SN74BCT8374ADWRG4

Part No SN74BCT8374ADWRG4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC SCAN TEST DEVICE 24SOIC / Scan Test Device with D-Type Edge-Triggered Flip-Flops IC 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74BCT
Product Status Obsolete
Logic Type Scan Test Device with D-Type Edge-Triggered Flip-Flops
Supply Voltage 4.5V ~ 5.5V
Number of Bits 8
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74BCT
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256255-SN74BCT8374ADWRG4
Ultra Librarian 3D Model Ultra Librarian SN74BCT8374ADWRG4 CAD Model

Description

The SN74BCT8374ADWRG4 is a high-performance integrated circuit from Texas Instruments, designed to meet the stringent requirements of advanced digital systems. This device is a Scan Test Device with Octal D-Type Edge-Triggered Flip-Flops, which makes it an essential component for applications requiring reliable data storage and retrieval with the added benefit of scan test capabilities for system diagnostics and integrity checks.

Key Features

  • Technology: BiCMOS Technology provides the perfect blend of speed and low power consumption.
  • Logic Type: Octal D-Type Flip-Flop with clear functionality, allowing for the synchronous reset of all flip-flops.
  • Output Type: 3-State Outputs which enable the device to be used in bus-oriented applications, providing high-impedance states when needed.
  • Edge-Triggered: The flip-flops are edge-triggered, capturing data on the rising edge of the clock signal, ensuring precise data timing.
  • Scan Test Device: Incorporates scan test features compliant with JTAG standards, facilitating system-level testing and debugging.
  • Package / Case: SOIC-24 Wide body, providing a compact form factor suitable for space-constrained applications.
  • Operating Temperature: A wide operating temperature range from -40°C to 85°C, ensuring reliability across various environments.

Applications

The SN74BCT8374ADWRG4 is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Telecommunications
  • Networking Equipment
  • Embedded Systems
  • Computers and Computer Peripherals
  • Industrial Control Systems

Quality and Reliability

As with all Texas Instruments products, the SN74BCT8374ADWRG4 is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets the reliability requirements for commercial and industrial applications. Texas Instruments' commitment to quality ensures that this device will provide consistent performance and contribute to the overall reliability of the systems it is integrated into.

You May Also Be Interested in

Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess