The SN74AUP1G74YZPR is a high-performance, low-power flip-flop integrated circuit (IC) manufactured by Texas Instruments, a renowned global semiconductor company.
- Voltage Range: Operates over a broad voltage range of 0.8 V to 3.6 V.
- Static Power Consumption: Has a low static power consumption of less than 0.9 µA, even in the maximum ambient temperature of 85°C.
- Flip-Flop Type: Is equipped with a positive-edge trigger D-type flip-flop.
- Clock Frequency: Has a maximum clock frequency of 420 MHz.
- Propagation Delay Time: Features a maximum propagation delay time of 3.1 ns.
- CMOS Technology: Built with Texas Instruments' advanced CMOS technology.
- Schmitt-Trigger Action: Incorporates a Schmitt-trigger action @ all inputs.
- Package: Comes in a small DSBGA package of 1.41 mm × 0.91 mm.
- Environmental Compliance: Is RoHS and REACH compliant, and it is free from halogens and antimony trioxide.