EN
  • EN
  • DE

SN74AUC1G19DCKR

Part No SN74AUC1G19DCKR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 1-OF-2 DECODER/DEMULTIPLEXER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AUC
Packaging Reel - TR
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 9mA, 9mA
Voltage Supply Source Single Supply
Operating Supply Voltage 0.8 V ~ 2.7 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SC-70-6
Win Source Part Number 1254034-SN74AUC1G19DCKR
Manufacturer Homepage www.ti.com
Family Name SN74AUC1G19
Introduction Date January 01, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G19DCKR CAD Model

Description

The SN74AUC1G19DCKR from Texas Instruments is a highly efficient single-bit 1-of-2 decoder/demultiplexer integrated circuit designed for applications that require high-speed, low-power consumption, and a small footprint. This device is part of Texas Instruments' advanced ultra-low-voltage CMOS (AUC) logic family and is particularly suitable for use in portable and battery-powered products where space and power are at a premium.

Featuring a wide operating voltage range of 0.8V to 2.7V, the SN74AUC1G19DCKR ensures compatibility with a variety of low-voltage systems. The low power consumption of the AUC family makes it an ideal choice for power-sensitive designs, while the high-speed performance with a maximum propagation delay of only 2.9ns at 2.3V to 2.7V Vcc ensures reliable and fast operation for critical applications.

The SN74AUC1G19DCKR comes in a space-saving 6-pin SC70 package, which is highly beneficial for compact designs. The device features one active-low enable input (E), one data input (D), and two outputs (Y0 and Y1) that can deliver the decoded or demultiplexed signal based on the input combination. When the enable input is active, the data input is routed to one of the two outputs depending on its logic state, allowing for efficient data distribution or routing.

Key features of the SN74AUC1G19DCKR include Schmitt-trigger action at all inputs that make the circuit tolerant to slower input rise and fall times, which is particularly useful in environments with high noise levels. Additionally, the device is characterized for operation from -40°C to 85°C, ensuring reliability and performance across a wide range of environmental conditions.

Overall, the SN74AUC1G19DCKR is a versatile and reliable component that delivers high performance in a compact package, making it an excellent choice for designers looking to optimize their systems for speed, power efficiency, and space constraints.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3822 $51.5970
320+ $0.3136 $100.3520
495+ $0.3038 $150.3810
685+ $0.2940 $201.3900
880+ $0.2842 $250.0960
1,180+ $0.2548 $300.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess