EN
  • EN
  • DE

SN74AS109ADRE4

Part No SN74AS109ADRE4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF JK TYPE DUAL 1BIT 16SOIC / Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AS
Package Tape & Reel (TR)
Product Status Obsolete
Function Set(Preset) and Reset
Type JK Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 105 MHz
Max Propagation Delay @ V, Max CL 9ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 2mA, 20mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 17 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.154", 3.90mm Width)
Base Product Number SN74AS1
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258579-SN74AS109ADRE4
Ultra Librarian 3D Model Ultra Librarian SN74AS109ADRE4 CAD Model

Description

The SN74AS109ADRE4 is a high-performance integrated circuit produced by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This device is part of the AS logic family and is a dual positive-edge-triggered J-K flip-flop with clear and preset functionalities. It is designed to operate at exceptional speed while maintaining low power consumption, making it an ideal choice for a wide range of applications including data processing systems, telecommunications, and instrumentation.

Key Features

  • Logic Type: J-K Flip-Flop - This logic type allows the flip-flop to toggle, set, reset, or hold based on the combination of inputs.
  • Flip-Flop Type: Dual Positive-Edge-Triggered - This ensures that the flip-flop responds to the rising edge of the clock signal, providing precise control over data transition.
  • Clear and Preset: The device includes direct clear (CLR) and preset (PRE) inputs for additional flexibility in control operations.
  • Output Current: High output drive capability is a hallmark of the AS logic family, ensuring reliable operation even in demanding conditions.
  • Operating Temperature Range: The SN74AS109ADRE4 is designed to function in a wide temperature range, accommodating various environmental conditions.
  • Package / Case: The device comes in a SOP (Small Outline Package), which is suitable for surface-mount technology and occupies minimal board space.

Applications

The SN74AS109ADRE4's versatility makes it suitable for a variety of applications. Its fast switching speeds and dual flip-flop configuration make it especially useful in digital circuits where synchronous data manipulation is required. Examples include:

  • Counters and dividers
  • Registers
  • Control systems
  • High-speed data processing

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN74AS109ADRE4 is no exception. It is manufactured using advanced techniques to ensure high reliability and performance over its operational lifespan. Users can trust this component to deliver consistent performance in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5406 $54.4872
27+ $3.7256 $100.5912
42+ $3.6092 $151.5864
58+ $3.4927 $202.5766
75+ $3.3763 $253.2225
100+ $3.0270 $302.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess