EN
  • EN
  • DE

SN74ALS20ADBRG4

Part No SN74ALS20ADBRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 2CH 4-INP 14SSOP / NAND Gate IC 2 Channel 14-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 4
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 400µA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 12.5ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 14-SSOP
Package / Case 14-SSOP (0.209", 5.30mm Width)
Base Product Number SN74ALS2
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258036-SN74ALS20ADBRG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS20ADBRG4 CAD Model

Description

The SN74ALS20ADBRG4 from Texas Instruments is a high-performance dual 4-input NAND gate integrated circuit, designed to meet a wide range of applications. This device is part of the Advanced Low-Power Schottky (ALS) family, which ensures both fast switching speeds and low power consumption.

Key Features

  • Logic Type: Dual 4-Input NAND Gate
  • Package: SSOP (Shrink Small-Outline Package) with 14 pins
  • Operating Temperature: -40°C to +85°C, suitable for industrial environments
  • Supply Voltage Range: 4.5V to 5.5V, compatible with typical 5V logic levels
  • Switching Characteristics: Fast propagation delay and transition times for high-speed operations
  • Power Consumption: Low power dissipation, ideal for power-sensitive applications

Applications

The SN74ALS20ADBRG4 is versatile and can be used in various digital applications. It is commonly found in:

  • Logic function implementation
  • Signal processing
  • Computer systems
  • Networking equipment
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74ALS20ADBRG4 is no exception. It is manufactured to the highest standards, ensuring reliable performance in even the most demanding applications. The device also has a Moisture Sensitivity Level (MSL) of 1, indicating that it is less prone to moisture-related damage during storage and handling.

Environmental Considerations

In line with environmental regulations, the SN74ALS20ADBRG4 is lead-free and RoHS compliant, minimizing the impact on the environment and making it suitable for use in products sold worldwide.

Whether you are designing a complex digital system or simply need a reliable logic gate for your circuit, the SN74ALS20ADBRG4 from Texas Instruments is an excellent choice that combines performance, power efficiency, and durability.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess