EN
  • EN
  • DE

SN74ALS20AD

Part No SN74ALS20AD
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 2CH 4-INP 14SOIC / NAND Gate IC 2 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74ALS
Package Tube
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 4
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 400µA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 12.5ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74ALS20
Other Names SN74ALS20ADE4,TEXTISSN74ALS20AD,SN74ALS20ADG4,296-33719-5,SN74ALS20ADG4,SN74ALS20ADE4,SN74ALS20AD,2156-SN74ALS20AD
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258021-SN74ALS20AD
Ultra Librarian 3D Model Ultra Librarian SN74ALS20AD CAD Model

Description

Product Overview: SN74ALS20AD

The SN74ALS20AD is a high-performance integrated circuit produced by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This device is part of the Advanced Low-Power Schottky (ALS) family, which is designed to offer a balance between speed and power consumption, making it an excellent choice for a wide range of digital applications.

Key Features

  • Dual 4-Input NAND Gates: The SN74ALS20AD contains two independent 4-input NAND gates, providing flexibility in complex logic circuits.
  • Low Power Consumption: As part of the ALS family, this IC features reduced power usage without compromising on speed, ideal for power-sensitive designs.
  • High-Speed Operation: Fast switching capabilities ensure high-speed operation, which is vital for modern digital systems.
  • Compatibility: It is designed to be compatible with most TTL families, allowing for easy integration into existing systems.

Applications

The versatility of the SN74ALS20AD makes it suitable for a variety of applications, including:

  • Logic circuit design and implementation
  • Complex digital systems such as microprocessors and microcontrollers
  • Communication systems requiring high-speed signal processing
  • Control systems in both industrial and consumer electronics

Technical Specifications

The SN74ALS20AD operates within a voltage range of 4.5V to 5.5V, with a typical voltage supply of 5V. It is provided in a 14-pin SOIC package, ensuring ease of mounting on printed circuit boards. The operating temperature range of the device extends from 0°C to 70°C, making it suitable for commercial-grade applications.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74ALS20AD is no exception. Each IC is rigorously tested to ensure it meets TI's high standards for reliability and performance. For designers and engineers looking for a dependable and efficient logic solution, the SN74ALS20AD is a choice that stands out in the market.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess