EN
  • EN
  • DE

SN74ALS09NSRE4

Part No SN74ALS09NSRE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND OP COL 4CH 2IN 14SOP / AND Gate IC 4 Channel Open Collector 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Features Open Collector
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low -, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 54ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 14-SO
Package / Case 14-SOIC (0.209", 5.30mm Width)
Base Product Number SN74ALS0
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258041-SN74ALS09NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74ALS09NSRE4 CAD Model

Description

Product Overview: SN74ALS09NSRE4

The SN74ALS09NSRE4 is a high-quality integrated circuit from Texas Instruments, renowned for its robust performance and versatility. This particular chip belongs to the ALS series, which is known for its advanced low-power Schottky technology, offering a perfect balance between speed and power consumption.

Key Features

  • Logic Type: This product is a Quadruple 2-Input Positive-AND Gate, which means it contains four independent 2-input AND gates in one package.
  • Package: The SN74ALS09NSRE4 is available in a 14-pin SOP (Small Outline Package), which is suitable for surface mount technology, providing a compact footprint on printed circuit boards.
  • Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, making it compatible with typical TTL (Transistor-Transistor Logic) power levels.
  • Output Current: The chip is capable of driving a significant amount of current, with an output current of -0.4mA at the high level and 8mA at the low level.
  • Propagation Delay: It offers fast propagation delays, minimizing the time from a change in input to the corresponding change in output, which is crucial for high-speed applications.

Applications

The SN74ALS09NSRE4 is suitable for a wide range of applications due to its versatile nature. It can be used in:

  • Logic systems where low power consumption is essential
  • High-speed computing environments where performance is critical
  • Industrial control systems that require reliable logic operations
  • Consumer electronics where space and power efficiency are valued

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74ALS09NSRE4 is no exception, with rigorous testing and quality control measures in place to ensure reliable performance in a variety of conditions. This product is designed to meet the stringent requirements of the electronics industry, providing designers with a dependable solution for their logic gate needs.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources for the SN74ALS09NSRE4. Detailed datasheets, application notes, and design resources are available on the Texas Instruments website to facilitate the integration of this IC into various projects and products.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess