SN74ABT244APW Octal Buffer/Line Driver from Texas Instruments
The SN74ABT244APW is a high-performance, octal buffer and line driver designed to meet the requirements of high-speed memory receivers and drivers. Manufactured by Texas Instruments, this integrated circuit is part of their ABT family, which is known for its advanced biCMOS technology. With its wide operating temperature range and robust design, the SN74ABT244APW is an ideal choice for interfacing with bus lines in a broad array of applications, including telecommunications, computing systems, and industrial equipment.
Key Features:
- Logic Type: Octal Buffer/Line Driver, Non-Inverting
- Number of Elements: 1
- Number of Bits per Element: 8
- Output Type: 3-State
- Mounting Type: Surface Mount
- Package / Case: 20-TSSOP (0.173", 4.40mm Width)
- Operating Temperature: -40°C to 85°C
- Supply Voltage: 4.5V to 5.5V
Performance Advantages:
The SN74ABT244APW provides high drive output currents, which is essential for driving capacitive loads and ensuring signal integrity. The 3-state outputs feature a bus-hold function, which retains the last active state when no input signal is present, thereby reducing power consumption and preventing any floating inputs. This product is designed for bidirectional asynchronous communication between data buses and includes two active-low output enables for greater control.
Applications:
With its flexible design and powerful driving capabilities, the SN74ABT244APW is suitable for a variety of applications. It is particularly useful in systems that require high-speed data transfer, such as:
- Memory Drivers
- Buffer Memory Address Registers
- Bus Transceivers
- Data Communication Systems
- Industrial Control Systems
Quality and Reliability:
Texas Instruments is renowned for its commitment to quality and reliability, and the SN74ABT244APW is no exception. It is rigorously tested to ensure performance standards are met and is available in a RoHS-compliant package. The device's advanced design and manufacturing process ensure that it delivers consistent and reliable performance in the most demanding environments.