EN
  • EN
  • DE

SN65LVDS86AQDGGRQ1

Part No SN65LVDS86AQDGGRQ1
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48TSSOP / Displays, Monitors, TV Interface 48-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100, 65LVDS
Package Tape & Reel
Product Status Active
Applications Displays, Monitors, TV
Interface LVDS
Voltage - Supply 3V ~ 3.6V
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Mounting Type Surface Mount
Base Product Number 65LVDS86
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 330868-SN65LVDS86AQDGGRQ1
Ultra Librarian 3D Model Ultra Librarian SN65LVDS86AQDGGRQ1 CAD Model

Description

The SN65LVDS86AQDGGRQ1 from Texas Instruments is a high-performance, differential line receiver that implements the electrical characteristics of low-voltage differential signaling (LVDS).

  • Speed: up to 400 Mbps
  • Pinout: equipped with a flow-through pinout for easy PCB layout
  • Input: features a differential input within the common-mode input voltage range
  • Power consumption: 11mW typical @ 200 MHz
  • Feature: power-down mode
  • Feature: bus hold circuit
  • Feature: fail-safe feature
  • Package: 48-pin VQFN package
  • Operating temperature: from -40°C to +125°C
  • Qualification: AEC-Q100 qualified
  • Compliance: complies with the ISO 10605 and IEC 61000-4-2 standards for ESD protection

You May Also Be Interested in

Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3109 $55.8654
14+ $7.6397 $106.9558
21+ $7.4010 $155.4210
28+ $7.1622 $200.5416
37+ $6.9235 $256.1695
49+ $6.2073 $304.1577
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess