EN
  • EN
  • DE

SN54AS74AJ

Part No SN54AS74AJ
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 54AS74A DUAL POSITIVE-EDGE-TRIGG / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54AS74
Standard Package 25 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896331-SN54AS74AJ
Ultra Librarian 3D Model Ultra Librarian SN54AS74AJ CAD Model

Description

The SN54AS74AJ is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit, meticulously engineered by Texas Instruments to deliver reliable and efficient performance in a wide array of digital applications. This component is part of the advanced Schottky (AS) family, known for its fast switching speeds and low power consumption, making it an ideal choice for high-speed and energy-conscious designs.

Key Features

  • Logic Type: Dual D-Type Flip-Flop with clear and preset functionality.
  • Edge Triggered: Positive-edge-triggered operation ensures precise timing and synchronization.
  • Logic Family: AS series, which stands for Advanced Schottky, offering high-speed performance.
  • Supply Voltage Range: Typically 5V, which is suitable for TTL logic level systems.
  • Output Current: High-current outputs that can drive multiple loads simultaneously.
  • Operating Temperature: Military-grade temperature range, ensuring reliability under extreme conditions.
  • Package: Offered in a robust ceramic J-leaded package for enhanced durability.
  • Pin Configuration: The device comes in a standard 14-pin configuration, making it compatible with common PCB layouts.

Applications

The SN54AS74AJ is adept at managing data in systems requiring precise control and timing. Its applications span across various fields, including:

  • Industrial control systems
  • Communication infrastructure
  • Data processing units
  • Embedded systems
  • High-speed computing devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the SN54AS74AJ is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected of military and industrial-grade components. Users can trust the SN54AS74AJ for its durability and consistent performance, even in the most demanding environments.

For designers and engineers looking for a reliable flip-flop that can handle fast switching speeds and provide stable logic operations, the SN54AS74AJ from Texas Instruments is an exceptional choice that combines performance with long-term dependability.

You May Also Be Interested in

Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess