EN
  • EN
  • DE

SN54ALS27J

Part No SN54ALS27J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Triple 3-Input Positive-NO Gates 14-CDIP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Lead Free Contains Lead
Logic Function NOR
RoHS Non-Compliant
Win Source Part Number 1094710-SN54ALS27J
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54ALS27J CAD Model

Description

The SN54ALS27J is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance in various electronic applications. This particular chip is a member of the ALS (Advanced Low-Power Schottky) logic family, which is designed to offer a perfect balance between speed and power consumption, making it suitable for a wide range of digital functions.

Key Features

  • Logic Type: The SN54ALS27J features a Triple 3-Input Positive NOR Gate, providing an essential logic function that can be used in various digital circuits.
  • Package: The device comes in a robust J package, which is a ceramic dual-inline package (CerDIP) that ensures durability and reliable performance in demanding environments.
  • Operating Temperature: This component is designed to operate over a wide temperature range, typically from -55°C to 125°C, making it suitable for military or aerospace applications where extreme conditions are common.
  • Power Supply: The SN54ALS27J operates at a voltage range of 4.5V to 5.5V, which is standard for TTL-compatible logic devices, providing compatibility with other TTL logic families.
  • Speed: As part of the ALS series, this device offers a good trade-off between speed and power, with faster propagation delay times compared to standard LS logic families.

Applications

The versatility of the SN54ALS27J allows it to be used in a wide array of applications including:

  • Control systems
  • Logic function synthesis
  • Communication systems
  • Instrumentation
  • Processors and microcontrollers

Quality and Support

Texas Instruments is committed to providing exceptional quality and support for their products. The SN54ALS27J is no exception, with rigorous testing and quality control measures in place to ensure it meets the highest standards. Additionally, Texas Instruments offers comprehensive technical support and resources to aid designers in integrating this component into their projects.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess