EN
  • EN
  • DE

SN54ALS112AJ

Part No SN54ALS112AJ
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Dual J-K Negative-Edge-Triggered Flip-Flops With Clear And Preset 16-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Clock Edge Trigger Type Negative Edge
Frequency 25 MHz
Height 5.08 mm
High Level Output Current -400 µA
Lead Free Contains Lead
Length 19.56 mm
Logic Function JK-Type
Low Level Output Current 4 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 2
Number of Elements 2
Number of Pins 16
Operating Supply Voltage 5 V
Output Type TTL
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 26 ns
RoHS Compliant
Schedule B 8542390000
Thickness 4.57 mm
Width 6.92 mm
Win Source Part Number 1016397-SN54ALS112AJ
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54ALS112AJ CAD Model

Description

Product Overview: SN54ALS112AJ

The SN54ALS112AJ is a high-performance, dual JK flip-flop integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This advanced component is designed to provide reliable bistable state switching, making it an essential part of digital logic circuits where precise control and state retention are crucial.

Key Features

  • Logic Type: JK Flip-Flop
  • Logic Family: ALS
  • Number of Circuits: Dual flip-flop configuration for enhanced functionality
  • Output Type: Differential
  • Function: Each flip-flop has independent J, K, preset (CLEAR), and clock (CLK) inputs and Q and Q̅ outputs
  • Triggering: Negative-edge triggered, allowing for precise timing and control of state changes
  • State Retention: Capable of maintaining the stored information even when the control signals are inactive
  • Supply Voltage: Typically 5V, accommodating a range of digital systems
  • Operating Temperature Range: Military-grade with a range of -55°C to 125°C, ensuring reliability under extreme conditions
  • Package / Case: J-Lead Ceramic package for robustness and durability
  • Mounting Type: Through-hole mounting for secure attachment to circuit boards

Applications

The SN54ALS112AJ is suitable for a wide range of applications in digital electronics where a reliable flip-flop is necessary. Its use extends to:

  • Counter and divider circuits
  • Control systems
  • Memory storage and retrieval systems
  • Sequential logic circuits
  • Signal processing
  • Various other applications in military, industrial, and high-reliability computing environments

Quality and Reliability

As with all Texas Instruments products, the SN54ALS112AJ is manufactured to the highest standards of quality and reliability. It is subjected to rigorous testing and validation procedures to ensure it meets the stringent requirements of the applications it serves. Customers can trust that this component will perform consistently in the most demanding situations.

Ordering Information

When ordering the SN54ALS112AJ, it is essential to consult the datasheet and manufacturer's resources to ensure compatibility with your application. Texas Instruments provides comprehensive support and documentation, facilitating a smooth integration process for engineers and designers.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2425 $60.7275
7+ $16.6093 $116.2651
10+ $16.0902 $160.9020
13+ $15.5712 $202.4256
17+ $15.0522 $255.8874
23+ $13.4950 $310.3850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess